Omron Electronic Components – Americas Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Capable of Interrupting Highvoltage, High-current Loads A compact relay (L111 x W60 x H76.7 mm) capable of switching DC400 V, 300 A. (Capable of interrupting max. DC300 V, 2500 A)... | |
| Compact DC Power Relays Capable of Switching 400 V 15 A DC loads Actualize a high capacity interruption through the function of extinction of magnetic arc by adopting high-efficiency magnetic... | |
| DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (73 x 36 x 67.2 mm (L x W x H)) capable of switching 400-V 60-A DC loads. | |
| DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (98 x 44 x 86.7 mm (L x W x H)) capable of switching 400-V 200-A DC loads. | |
| G8G-17R | |
| G8G-17SR | |
| G8G-1A7R | |
| G8G-1A7SR | |
| G8G-1SV | |
| G8HL for Automotive | |
| G8HN for Automotive | |
| G8HN-RH for Automotive | |
| G8K-17R | |
| G8K-17SR | |
| G8K-17UR | |
| G8K-27R | |
| G8K-27SR | |
| G8K-27UR | |
| G8NB-17R | |
| G8NB-17SR | |
| G8NB-17UR | |
| G8NB-1 | |
| G8NB-1S | |
| G8NB-1U | |
| G8NB-27R | |
| G8NB-27SR | |
| G8NB-27UR | |
| G8NB-2 | |
| G8NB-2S | |
| G8NB-2U | |
| G8NDL-27HR | |
| G8NDL-27R | |
| G9EA-1(-B)-AQ | |
| G9EC-1(-B)-AQ | |
| G9EC-1-B-X1 | |
| G9ED-1(-B)-AQ | |
| G9EH-1 | |
| G9EJ-1 | |
| G9EK-1-U | |
| G9EN-1 | |
| Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 120 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of... | |
| Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 200 A /250 A high capacity with bidirectional switching performance without the need of gas filling and sealed... | |
| High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A... | |
| On board charger for EV & small mobility, AC power switching applications Compact Power PCB Relays Enables high-density design and space saving on PCB Compatible with 3-phase 22 kW on... | |
| Small size DC power relay for 800 VDC systems specialized for pre-charging applications Electrical endurance: C-Load 800 VDC 30 A (inrush) 100 k ops. Min. Insulation distance design in accordance... |
| << Prev | Next >> |