MilesTek Corporation RELAY, BUS SWITCHING,28V 90-50272

Description
RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Description
RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks

Suppliers

Company
Product
Description
Supplier Links
RELAY, BUS SWITCHING,28V - 90-50272 - MilesTek Corporation
Denton, TX, United States
RELAY, BUS SWITCHING,28V
90-50272
RELAY, BUS SWITCHING,28V 90-50272
RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks

RELAY, BUS SWITCHING, 24V - 90-50272
Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector.
General Specifications:
Insertion Loss: .25 dB
Return Loss: -20dB
Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz
Insulation Withstanding: 500VAC
Control Connector: DB9 Male
Pin1=High(+) Pin5=Low(-)
Bus/Stub Connectors: TRB 3-Lug Jacks

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electromechanical Relays
Product Number 90-50272
Product Name RELAY, BUS SWITCHING,28V
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1231C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Relay module - 788-311 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers