MilesTek Corporation RELAY, BUS SWITCHING, 5V 90-50273

Description
RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Description
RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Datasheet
Datasheet Summary
Powered by GS/AI

The MilesTek Corporation Relay, Bus Switching, part number 90-50273, operates at a control voltage of 5 VDC. It is designed to facilitate the connection and disconnection of individual remote terminals or entire bus segments within a bus network, eliminating the need for manual cable switching. The relay features an insertion loss of 0.25 dB and a return loss of -20 dB, ensuring minimal signal degradation. It provides isolation between ports of at least 60 dB at 1 MHz and 50 dB at 10 MHz, which is critical for maintaining signal integrity. The relay is rated for insulation withstanding of 500 VAC, enhancing its reliability in various applications. The control connector is a DB9 male, with pin configurations that allow for straightforward operation. This product is suitable for engineers looking for a reliable bus switching solution in their projects.

Datasheet Summary
Powered by GS/AI

The MilesTek Corporation Relay, Bus Switching, part number 90-50273, operates at a control voltage of 5 VDC. It is designed to facilitate the connection and disconnection of individual remote terminals or entire bus segments within a bus network, eliminating the need for manual cable switching. The relay features an insertion loss of 0.25 dB and a return loss of -20 dB, ensuring minimal signal degradation. It provides isolation between ports of at least 60 dB at 1 MHz and 50 dB at 10 MHz, which is critical for maintaining signal integrity. The relay is rated for insulation withstanding of 500 VAC, enhancing its reliability in various applications. The control connector is a DB9 male, with pin configurations that allow for straightforward operation. This product is suitable for engineers looking for a reliable bus switching solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
RELAY, BUS SWITCHING, 5V - 90-50273 - MilesTek Corporation
Denton, TX, United States
RELAY, BUS SWITCHING, 5V
90-50273
RELAY, BUS SWITCHING, 5V 90-50273
RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks

RELAY, BUS SWITCHING, 5V - 90-50273
Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector.
General Specifications:
Insertion Loss: .25 dB
Return Loss: -20dB
Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz
Insulation Withstanding: 500VAC
Control Connector: DB9 Male
Pin1=High(+) Pin5=Low(-)
Bus/Stub Connectors: TRB 3-Lug Jacks

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Electromechanical Relays
Product Number 90-50273
Product Name RELAY, BUS SWITCHING, 5V
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Type 20.26 - Modular step relay 16A - 202690244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details