MilesTek Corporation RELAY, BUS SEGMENTING, 5V 90-50275

Description
RELAY, BUS SEGMENTING, 5V - 90-50275 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay device's D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Description
RELAY, BUS SEGMENTING, 5V - 90-50275 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay device's D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Datasheet
Datasheet Summary
Powered by GS/AI

90-50275 is a MIL-STD-1553B bus segmenting relay configured for 5 VDC control voltage operation. It features a DB9 male connector for control signal input and TRB 3-lug jacks for bus and stub connections. The device enables remote reconfiguration of bus segments by applying the control voltage.

Datasheet Summary
Powered by GS/AI

90-50275 is a MIL-STD-1553B bus segmenting relay configured for 5 VDC control voltage operation. It features a DB9 male connector for control signal input and TRB 3-lug jacks for bus and stub connections. The device enables remote reconfiguration of bus segments by applying the control voltage.

Suppliers

Company
Product
Description
Supplier Links
RELAY, BUS SEGMENTING, 5V - 90-50275 - MilesTek Corporation
Denton, TX, United States
RELAY, BUS SEGMENTING, 5V
90-50275
RELAY, BUS SEGMENTING, 5V 90-50275
RELAY, BUS SEGMENTING, 5V - 90-50275 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay device's D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks

RELAY, BUS SEGMENTING, 5V - 90-50275
Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay device's D-subminiature connector.
General Specifications:
Insertion Loss: .25 dB
Return Loss: -20dB
Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz
Insulation Withstanding: 500VAC
Control Connector: DB9 Male
Pin1=High(+) Pin5=Low(-)
Bus/Stub Connectors: TRB 3-Lug Jacks

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Electromechanical Relays
Product Number 90-50275
Product Name RELAY, BUS SEGMENTING, 5V
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers