MilesTek Corporation RELAY, STUB SWITCHING, 28V 90-50270

Description
RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Datasheet
Description
RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY, STUB SWITCHING, 28V - 90-50270 - MilesTek Corporation
Denton, TX, United States
RELAY, STUB SWITCHING, 28V
90-50270
RELAY, STUB SWITCHING, 28V 90-50270
RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector. General Specifications: Insertion Loss: .25 dB Return Loss: -20dB Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz Insulation Withstanding: 500VAC Control Connector: DB9 Male Pin1=High(+) Pin5=Low(-) Bus/Stub Connectors: TRB 3-Lug Jacks

RELAY, STUB SWITCHING, 24V - 90-50270
Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by simply applying low voltage to the relay devices D-subminiature connector.
General Specifications:
Insertion Loss: .25 dB
Return Loss: -20dB
Isoloation Between Ports: 60dbMin@1MHz / 50dbMin@10MHz
Insulation Withstanding: 500VAC
Control Connector: DB9 Male
Pin1=High(+) Pin5=Low(-)
Bus/Stub Connectors: TRB 3-Lug Jacks

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Electromechanical Relays
Product Number 90-50270
Product Name RELAY, STUB SWITCHING, 28V
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Electromechanical Interface Relays - 1353336 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details