Lincoln Electric Co. (The) Datasheets for Welding, Brazing, and Soldering Equipment

Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more

Product Name Notes
Orbital welding systems are designed to incorporate all the welding supplies needed to provide control over the entire orbital welding process. The welding process has strict parameters that must be...
Top Features ±10% input line voltage compensation for maintaining weld consistency. Windings and rectifiers protected against moisture and corrosive environments. Three year warranty on parts and labor. Seven year warranty...
Top Features 380 - 575 VAC, 50/60Hz Voltage Input - Offers the ability to be connected anywhere in the world. Easy to Parallel Machines or Run Multiple Arcs. 3-Phase Voltage...
Top Features 5-230 amps is the widest welding range in its class. Patented Micro-Start II Technology delivers extremely stable low amperage starting, welding and cratering for AC and DC welding.
Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy...
Top Features Advanced inverter technology - Delivers superior TIG performance. High frequency TIG starting makes it easy to establish an arc under a variety of conditions. Add TIG capability to...
Top Features Compact Case with Stainless Steel Enclosure Arc gouging up to 10mm Downhill pipe welding mode - Excellent for cellulosic electrodes Built-in "hot start" for easier starts and restrikes...
Top Features Compact Case with Stainless Steel Enclosure Multi-Process Welding, Separate Arc Gouge Mode Plenty of AC Generator Power Industrial Diesel Engine - 4 cylinder 1800 RPM Turbo-Charged Perkins® Innovative...
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes -...
Top Features Corrosion-Resistant Stainless Steel Case Multi-Process Welding Arc Gouging Plenty of AC Generator Power Industrial Diesel Engine - 4 cylinder 1800 RPM Deutz® Processes Stick, TIG, MIG, Flux-Cored, Gouging...
Top Features Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot Industrial Cast Aluminum Drive - Dual gear-driven drive...
Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your...
Top Features Dual Input Power Capability - Select 120 or 208/230 volt input power Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction. Diamond Core Technology -...
Top Features Easy to install - Comes with attached 6 ft. (1.8m) input power cable and NEMA 6-50P plug. Easy to operate - Full range 40-225 amp selector switch quickly...
Top Features Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current Smooth arc - Makes it easy to weld 225 amp AC output -...
Top Features Easy to operate - With front mounted AC/DC polarity switch and full range amperage selector switch for accurate and dependable procedure setting. Smooth arc - Makes it easy...
Top Features Easy to operate - With front mounted AC/DC polarity switch Smooth arc - Makes it easy to weld with different electrodes 125 amp DC output - Enough for...
Top Features Excellent DC multi-process welding for general purpose stick, downhill pipe (stick), TIG, cored-wire, MIG and arc gouging. Lincoln Electric Chopper Technology® provides easy starts, a smooth arc, low...
Top Features Exceptional Arc Control - Outstanding burnthrough control on thin metal or critical pipe welding. Ultimarc - In synergic STT® modes, it dynamically and simultaneously controls all heat input...
Top Features Exceptional Multi-Process Fabrication Welding 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. All input voltages and frequencies are both single and...
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range...
Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. 115V, 15 amps, duplex auxiliary...
Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small...
Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding...
Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding...
Top Features Internal Air compressor Output 25A 3/8 in. Maximum Cut @ 14 ipm Rapid Arc Restrike Front Panel Purge Control Input Power 208/230/1/60 Processes Plasma cutting for mild steel,...
Top Features Lincoln Electric Chopper Technology® Multi-Process capable Pulse-on-Pulse® - Improves cleaning action when welding aluminum Power Mode® - Maintains a stable, smooth arc for short arc welding on thin...
Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders...
Top Features Line voltage compensation for maintaining weld consistency, even with line voltage changes of ±10%. Fan cooled with electronic and thermostatic protection from current overload and excessive temperatures. Windings...
Top Features Low-Lift Grab Bars (Patent Pending) 1-1/4 in. (32 mm) Diameter Rugged Tube Frame 6.8 Gallon (25.7 Liter) Fuel Tank DC Welding with up to 1/8 in. (3.2 mm)...
Top Features Low-Lift Grab Bars (Patent Pending) 1-1/4 in. (32 mm) Diameter Rugged Tube Frame AC Welding with up to 1/8 in. (3.2 mm) Stick Electrode 5,500 Watts Surge (4,000...
Top Features Multi-Process Welding Digital Weld Meters Superior Arc Performance 10,000 Watts Peak Single-Phase AC Generator Power 25 HP Kohler® LPG Engine Processes Stick, TIG, MIG, Flux-Cored, Gouging
Top Features Multi-Process Welding Digital Weld Meters Superior Arc Performance 10,500 Watts Peak Single-Phase AC Generator Power 23 HP Kohler® Gasoline Engine - Plenty of Engine Horsepower Processes Stick, TIG,...
Top Features Multi-Process Welding Digital Weld Meters Superior Arc Performance 10,500 Watts Peak Single-Phase AC Generator Power 23 HP Kohler® Gasoline Engine Processes Stick, TIG, MIG, Flux-Cored, Gouging
Top Features One easy connection - Allows power sources to be connected with one primary power drop. The power sources are factory installed in the rack and wired to the...
Top Features Operating Versatility - Choice of gear ratios allows use of a wide range of wire sizes and wire feed speeds. Compact Units With Excellent Flexibility - Mountable on...
Top Features Operating Versatility - Easily adapt to a wide range of wire feed speeds and wire sizes. Compact Units With Excellent Flexibility - Fit into simple fixtures or the...
Top Features Output 40A 5/8 in. maximum cut @ 12 ipm Rapid Arc Restrike Front Panel Purge Control Cool Operation, Long Consumable Life Input Power 208/230/1/50/60 Processes Plasma cutting for...
Top Features Outstanding arc stability and built-in stabilizer Versatile welding range Suitable for use with every type of electrode Change polarity with a twist of the wrist Easy set-up and...
Top Features Outstanding arc stability and built-in stabilizer Versatile welding range Suitable for use with every type of electrode Change polarity with a twist of the wrist Easy set-up and...
Top Features Outstanding AWS E6010 and E7018 performance - using up to 7/32 in. (5.5 mm) diameter electrode that enables both whip and drag techniques. Touch Start TIG® - allows...
Top Features Patented Micro-Start II Technology - Delivers extremely stable low amperage starting, welding and cratering for both AC and DC welding. AC Auto Balance® - Automatically sets the optimal...
Top Features Patented Micro-Start II Technology - Delivers extremely stable low amperage starting, welding and cratering for both AC and DC welding. Selectable welding modes - Such as high frequency,...
Top Features Patented Micro-Start II Technology delivers extremely stable low amperage starting, welding and cratering for both AC and DC welding. High duty cycles-375 amps at 40% duty cycle. Widest...
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase. Tribrid Power Module - Exceptional welding performance with...
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase. Tribrid Power Module - Exceptional welding performance with...
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, three phase. Tribrid Power Module - Exceptional welding performance with high power factor...
Top Features PowerConnect® Technology - Automatically senses and adjusts to input power for a range of 200 up to 600 volts, single or three phase, 50 or 60 hertz. Continuous...
Top Features Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry...
Top Features Rugged Construction Dual Continuous Output Control Arc Gouging Multiple Arcs Euro and NEMA receptacles for 60 Hz AC generator power. Processes Stick, TIG, Gouging, Flux-Cored (with CV Adapter)...
Top Features Rugged Construction Dual Continuous Output Control Arc Gouging Multiple Arcs NEMA receptacles for 60 Hz AC generator power. Processes Stick, TIG, Gouging, Flux-Cored (with CV Adapter)
Top Features Substantial amperage ranges include the R3R-400 at 60-500 amps. Easy to operate - Calibrated current control knob makes procedure setting simple and easy. Polarity switch, voltmeter and ammeter...
Top Features Substantial amperage ranges include the R3R-500 at 72-625 amps. Easy to operate - Calibrated current control knob makes procedure setting simple and easy. Polarity switch, voltmeter and ammeter...
Top Features The Arc Tracker monitors information regarding your welding arc by connecting it between any DC welding power source and the work clamp. Accurately Monitor Welding Parameters Broad Compatibility...
Top Features The Idealarc DC-1000 welder for submerged arc applications offers multi-process flexibility for semiautomatic and automatic welding. 500 amp output connections Single range control - for precise output control...
Top Features The Multi-Weld 350 is capable of continuous operation at 350 amps in 122°F (50°C) air temperature. Controls are located close to the operator for quick access. High efficiency...
Top Features The Outback® 185 engine driven welder has portable DC stick welding with AC generator power. Low-Lift Grab Bars (Patent Pending) All Engine Controls on Front Control Panel 1-1/4...
Top Features The POWER MIG® 216 MIG welder is ideal for flux-cored welding in autobody and sheet metal fabrication. Diamond Core Technology - Delivers a Forgiving Arc MAXTRAC® Cast Aluminum...
Top Features Top TIG Welding Performance High frequency arc starting is used for both AC and DC TIG welding modes Standard Foot Amptrol Enhanced TIG Torch Handling Automatic Remote Sensing...
Top Features Totally Enclosed Case Versatile AC/DC Welding 11,000 Watts Peak Single-Phase AC Generator Power 23 HP Kohler® Gasoline Engine Rugged Reliability Processes Stick, TIG, MIG, Flux-Cored, Gouging
Top Features Totally Enclosed Case Versatile DC Welding 10,500 Watts Peak Single-Phase AC Generator Power 23 HP Kohler® Gasoline Engine Rugged Reliability Processes Stick, TIG, MIG, Flux-Cored, Gouging
Top Features Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy.
Top Features Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy.
Top Features Two stick modes, SOFT and CRISP, provide the right arc characteristics for different types of electrodes. Fan-As-Needed (F.A.N.) reduces noise and dust inside the machine. Auto-Adaptive Arc Force...