Lincoln Electric Co. (The) Idealarc® CV400 MIG Welder K1346-13

Description
Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components, including windings, rectifiers and circuit boards - Coated to protect against the effects of moisture and corrosion. Seven year warranty on the output rectifier. Input Power 230/460/3/60 Processes MIG, Flux-Cored
Datasheet
Description
Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components, including windings, rectifiers and circuit boards - Coated to protect against the effects of moisture and corrosion. Seven year warranty on the output rectifier. Input Power 230/460/3/60 Processes MIG, Flux-Cored
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idealarc® CV400 MIG Welder - K1346-13 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Idealarc® CV400 MIG Welder
K1346-13
Idealarc® CV400 MIG Welder K1346-13
Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components, including windings, rectifiers and circuit boards - Coated to protect against the effects of moisture and corrosion. Seven year warranty on the output rectifier. Input Power 230/460/3/60 Processes MIG, Flux-Cored

Top Features
Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics.
115V and 42V wire feeder auxiliary power - With circuit breaker protection.
Connect wire feeders via either - 14-pin MS-type or terminal strip.
Internal components, including windings, rectifiers and circuit boards - Coated to protect against the effects of moisture and corrosion.
Seven year warranty on the output rectifier.
Input Power
230/460/3/60
Processes
MIG, Flux-Cored

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1346-13
Product Name Idealarc® CV400 MIG Welder
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Input Current 39 to 80 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719483 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details