Lincoln Electric Co. (The) Invertec® V350 PRO Multi-Process Welder (Factory Model) K1728-6

Description
Top Features Exceptional Multi-Process Fabrication Welding 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. Low power consumption for energy savings - 88% efficiency. Rugged skid and tube handles - For convenience and added protection. Input Power 200-208/230/380-415/ 460/575/1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging
Datasheet
Description
Top Features Exceptional Multi-Process Fabrication Welding 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. Low power consumption for energy savings - 88% efficiency. Rugged skid and tube handles - For convenience and added protection. Input Power 200-208/230/380-415/ 460/575/1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invertec® V350 PRO Multi-Process Welder (Factory Model) - K1728-6 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Invertec® V350 PRO Multi-Process Welder (Factory Model)
K1728-6
Invertec® V350 PRO Multi-Process Welder (Factory Model) K1728-6
Top Features Exceptional Multi-Process Fabrication Welding 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. Low power consumption for energy savings - 88% efficiency. Rugged skid and tube handles - For convenience and added protection. Input Power 200-208/230/380-415/ 460/575/1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging

Top Features
Exceptional Multi-Process Fabrication Welding
5-425 amp output range - For all recommended processes from DC TIG to arc gouging.
All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase.
Low power consumption for energy savings - 88% efficiency.
Rugged skid and tube handles - For convenience and added protection.
Input Power
200-208/230/380-415/460/575/1/3/50/60
Processes
Stick, DC TIG, MIG, Flux-Cored, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1728-6
Product Name Invertec® V350 PRO Multi-Process Welder (Factory Model)
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 18 to 94 amps
Input Phase Single Phase Power; Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Solder Wicks - 1932131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
7700 Series LaserStar Dual Component Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Tool Steel, Aluminum, Copper, Titanium And Powdered Metals
View Details
250s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details