Lincoln Electric Co. (The) Datasheets for Arc and Resistance Welding Equipment
Welding machines and joining machines include all manner of devices used for welding, brazing and soldering.
Arc and Resistance Welding Equipment: Learn more
| Product Name | Notes |
|---|---|
| Orbital welding systems are designed to incorporate all the welding supplies needed to provide control over the entire orbital welding process. The welding process has strict parameters that must be... | |
| Top Features ±10% input line voltage compensation for maintaining weld consistency. Windings and rectifiers protected against moisture and corrosive environments. Three year warranty on parts and labor. Seven year warranty... | |
| Top Features 380 - 575 VAC, 50/60Hz Voltage Input - Offers the ability to be connected anywhere in the world. Easy to Parallel Machines or Run Multiple Arcs. 3-Phase Voltage... | |
| Top Features 5-230 amps is the widest welding range in its class. Patented Micro-Start II Technology delivers extremely stable low amperage starting, welding and cratering for AC and DC welding. | |
| Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy... | |
| Top Features Advanced inverter technology - Delivers superior TIG performance. High frequency TIG starting makes it easy to establish an arc under a variety of conditions. Add TIG capability to... | |
| Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes -... | |
| Top Features Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot Industrial Cast Aluminum Drive - Dual gear-driven drive... | |
| Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your... | |
| Top Features Dual Input Power Capability - Select 120 or 208/230 volt input power Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction. Diamond Core Technology -... | |
| Top Features Easy to install - Comes with attached 6 ft. (1.8m) input power cable and NEMA 6-50P plug. Easy to operate - Full range 40-225 amp selector switch quickly... | |
| Top Features Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current Smooth arc - Makes it easy to weld 225 amp AC output -... | |
| Top Features Easy to operate - With front mounted AC/DC polarity switch and full range amperage selector switch for accurate and dependable procedure setting. Smooth arc - Makes it easy... | |
| Top Features Easy to operate - With front mounted AC/DC polarity switch Smooth arc - Makes it easy to weld with different electrodes 125 amp DC output - Enough for... | |
| Top Features Exceptional Multi-Process Fabrication Welding 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. All input voltages and frequencies are both single and... | |
| Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range... | |
| Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. 115V, 15 amps, duplex auxiliary... | |
| Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small... | |
| Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding... | |
| Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding... | |
| Top Features Lincoln Electric Chopper Technology® Multi-Process capable Pulse-on-Pulse® - Improves cleaning action when welding aluminum Power Mode® - Maintains a stable, smooth arc for short arc welding on thin... | |
| Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders... | |
| Top Features Line voltage compensation for maintaining weld consistency, even with line voltage changes of ±10%. Fan cooled with electronic and thermostatic protection from current overload and excessive temperatures. Windings... | |
| Top Features Outstanding arc stability and built-in stabilizer Versatile welding range Suitable for use with every type of electrode Change polarity with a twist of the wrist Easy set-up and... | |
| Top Features Outstanding arc stability and built-in stabilizer Versatile welding range Suitable for use with every type of electrode Change polarity with a twist of the wrist Easy set-up and... | |
| Top Features Outstanding AWS E6010 and E7018 performance - using up to 7/32 in. (5.5 mm) diameter electrode that enables both whip and drag techniques. Touch Start TIG® - allows... | |
| Top Features Patented Micro-Start II Technology - Delivers extremely stable low amperage starting, welding and cratering for both AC and DC welding. AC Auto Balance® - Automatically sets the optimal... | |
| Top Features Patented Micro-Start II Technology - Delivers extremely stable low amperage starting, welding and cratering for both AC and DC welding. Selectable welding modes - Such as high frequency,... | |
| Top Features Patented Micro-Start II Technology delivers extremely stable low amperage starting, welding and cratering for both AC and DC welding. High duty cycles-375 amps at 40% duty cycle. Widest... | |
| Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase. Tribrid Power Module - Exceptional welding performance with... | |
| Top Features Substantial amperage ranges include the R3R-400 at 60-500 amps. Easy to operate - Calibrated current control knob makes procedure setting simple and easy. Polarity switch, voltmeter and ammeter... | |
| Top Features Substantial amperage ranges include the R3R-500 at 72-625 amps. Easy to operate - Calibrated current control knob makes procedure setting simple and easy. Polarity switch, voltmeter and ammeter... | |
| Top Features The Arc Tracker monitors information regarding your welding arc by connecting it between any DC welding power source and the work clamp. Accurately Monitor Welding Parameters Broad Compatibility... | |
| Top Features The Idealarc DC-1000 welder for submerged arc applications offers multi-process flexibility for semiautomatic and automatic welding. 500 amp output connections Single range control - for precise output control... | |
| Top Features The POWER MIG® 216 MIG welder is ideal for flux-cored welding in autobody and sheet metal fabrication. Diamond Core Technology - Delivers a Forgiving Arc MAXTRAC® Cast Aluminum... | |
| Top Features Top TIG Welding Performance High frequency arc starting is used for both AC and DC TIG welding modes Standard Foot Amptrol Enhanced TIG Torch Handling Automatic Remote Sensing... | |
| Top Features Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy. | |
| Top Features Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy. | |
| Top Features Two stick modes, SOFT and CRISP, provide the right arc characteristics for different types of electrodes. Fan-As-Needed (F.A.N.) reduces noise and dust inside the machine. Auto-Adaptive Arc Force... |