Lincoln Electric Co. (The) Power Wave® C300 Advanced Process Welder Steel Ready-Pak® K2774-2

Description
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase. Tribrid Power Module - Exceptional welding performance with high power factor and efficiency. CheckPoint and Production Monitoring 2.2 - Use your server or our cloud-based server to view or analyze your welding data on almost any device. Compact and Durable Case - IP23 rated to withstand harsh environments. Integrated TIG Torch and Spool Gun Solenoid - Makes for fast changeovers to TIG welding or spool gun operation. Input Power 208/220-230/380-415/ 460/575/3/50/60 208/220-230/1/50/60 Processes Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
Datasheet
Description
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase. Tribrid Power Module - Exceptional welding performance with high power factor and efficiency. CheckPoint and Production Monitoring 2.2 - Use your server or our cloud-based server to view or analyze your welding data on almost any device. Compact and Durable Case - IP23 rated to withstand harsh environments. Integrated TIG Torch and Spool Gun Solenoid - Makes for fast changeovers to TIG welding or spool gun operation. Input Power 208/220-230/380-415/ 460/575/3/50/60 208/220-230/1/50/60 Processes Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Wave® C300 Advanced Process Welder Steel Ready-Pak® - K2774-2 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Power Wave® C300 Advanced Process Welder Steel Ready-Pak®
K2774-2
Power Wave® C300 Advanced Process Welder Steel Ready-Pak® K2774-2
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase. Tribrid Power Module - Exceptional welding performance with high power factor and efficiency. CheckPoint and Production Monitoring 2.2 - Use your server or our cloud-based server to view or analyze your welding data on almost any device. Compact and Durable Case - IP23 rated to withstand harsh environments. Integrated TIG Torch and Spool Gun Solenoid - Makes for fast changeovers to TIG welding or spool gun operation. Input Power 208/220-230/380-415/ 460/575/3/50/60 208/220-230/1/50/60 Processes Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored

Top Features
PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase.
Tribrid Power Module - Exceptional welding performance with high power factor and efficiency.
CheckPoint and Production Monitoring 2.2 - Use your server or our cloud-based server to view or analyze your welding data on almost any device.
Compact and Durable Case - IP23 rated to withstand harsh environments.
Integrated TIG Torch and Spool Gun Solenoid - Makes for fast changeovers to TIG welding or spool gun operation.
Input Power
208/220-230/380-415/460/575/3/50/60
208/220-230/1/50/60
Processes
Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2774-2
Product Name Power Wave® C300 Advanced Process Welder Steel Ready-Pak®
Process Capability Advanced Process Welder; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 11 to 53 amps
Input Phase Single Phase Power; Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 40 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Welding Process; Plastic Extrusion; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
IGBT MODULE TYPEInverter TIG-AC/DC Square Wave Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details