Lincoln Electric Co. (The) Ranger® 305-D CE Engine Driven Welder (Kubota®) (Export Only) K2279-3

Description
Top Features Excellent DC multi-process welding for general purpose stick, downhill pipe (stick), TIG, cored-wire, MIG and arc gouging. Lincoln Electric Chopper Technology® provides easy starts, a smooth arc, low spatter and excellent bead appearance. A Portable Powerhouse - delivers 8,000 peak (8,500 continuous) watts of 230V/400V AC generator power. Arc force control- provides a soft or more forceful digging arc aBuilt-in "hot" start for easier starts and restrikes. Touch-Start® DC TIG Lift tungsten to start the arc. Processes Stick, TIG, MIG, Flux-Cored, Gouging
Datasheet
Description
Top Features Excellent DC multi-process welding for general purpose stick, downhill pipe (stick), TIG, cored-wire, MIG and arc gouging. Lincoln Electric Chopper Technology® provides easy starts, a smooth arc, low spatter and excellent bead appearance. A Portable Powerhouse - delivers 8,000 peak (8,500 continuous) watts of 230V/400V AC generator power. Arc force control- provides a soft or more forceful digging arc aBuilt-in "hot" start for easier starts and restrikes. Touch-Start® DC TIG Lift tungsten to start the arc. Processes Stick, TIG, MIG, Flux-Cored, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ranger® 305-D CE Engine Driven Welder (Kubota®) (Export Only) - K2279-3 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Ranger® 305-D CE Engine Driven Welder (Kubota®) (Export Only)
K2279-3
Ranger® 305-D CE Engine Driven Welder (Kubota®) (Export Only) K2279-3
Top Features Excellent DC multi-process welding for general purpose stick, downhill pipe (stick), TIG, cored-wire, MIG and arc gouging. Lincoln Electric Chopper Technology® provides easy starts, a smooth arc, low spatter and excellent bead appearance. A Portable Powerhouse - delivers 8,000 peak (8,500 continuous) watts of 230V/400V AC generator power. Arc force control- provides a soft or more forceful digging arc aBuilt-in "hot" start for easier starts and restrikes. Touch-Start® DC TIG Lift tungsten to start the arc. Processes Stick, TIG, MIG, Flux-Cored, Gouging

Top Features
Excellent DC multi-process welding for general purpose stick, downhill pipe (stick), TIG, cored-wire, MIG and arc gouging.
Lincoln Electric Chopper Technology® provides easy starts, a smooth arc, low spatter and excellent bead appearance.
A Portable Powerhouse - delivers 8,000 peak (8,500 continuous) watts of 230V/400V AC generator power.
Arc force control- provides a soft or more forceful digging arc aBuilt-in "hot" start for easier starts and restrikes.
Touch-Start® DC TIG Lift tungsten to start the arc.
Processes
Stick, TIG, MIG, Flux-Cored, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2279-3
Product Name Ranger® 305-D CE Engine Driven Welder (Kubota®) (Export Only)
Process Capability Engine Driven Welder; Welding
Maximum Duty Cycle 100 %
Output Power Capability DC Output; Constant output voltage; Constant Output Current
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 2024488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0650 kwatts
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 30 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Welding Process; Plastic Extrusion; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
IGBT Module Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details