Lincoln Electric Co. (The) POWER MIG® 256 MIG Welder K3068-2

Description
Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual voltage is displayed. Magnum® PRO gun and cable 15 ft. (4.5 m) - Makes it easy to reach your work. Copper Plus contact tips - Larger tip diameter and mass improves heat dissipation to increase tip life. Input Power 230/460/575/1/60 Processes MIG, Flux-Cored
Datasheet
Description
Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual voltage is displayed. Magnum® PRO gun and cable 15 ft. (4.5 m) - Makes it easy to reach your work. Copper Plus contact tips - Larger tip diameter and mass improves heat dissipation to increase tip life. Input Power 230/460/575/1/60 Processes MIG, Flux-Cored
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER MIG® 256 MIG Welder - K3068-2 - Lincoln Electric Co. (The)
Cleveland, OH, USA
POWER MIG® 256 MIG Welder
K3068-2
POWER MIG® 256 MIG Welder K3068-2
Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual voltage is displayed. Magnum® PRO gun and cable 15 ft. (4.5 m) - Makes it easy to reach your work. Copper Plus contact tips - Larger tip diameter and mass improves heat dissipation to increase tip life. Input Power 230/460/575/1/60 Processes MIG, Flux-Cored

Top Features
Diamond Core Technology - Delivers a forgiving arc
MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls
Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual voltage is displayed.
Magnum® PRO gun and cable 15 ft. (4.5 m) - Makes it easy to reach your work.
Copper Plus contact tips - Larger tip diameter and mass improves heat dissipation to increase tip life.
Input Power
230/460/575/1/60
Processes
MIG, Flux-Cored

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K3068-2
Product Name POWER MIG® 256 MIG Welder
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current 52 to 56 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024508 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Invertec® STT II Multi-Process Welder (CE) (Export Only) - K1527-1 - Lincoln Electric Co. (The)
Specs
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 16 to 33 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details