Lincoln Electric Co. (The) POWER MIG® 180 Dual MIG Welder K3018-2

Description
Top Features Dual Input Power Capability - Select 120 or 208/230 volt input power Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction. Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot Spool Gun Ready - Just remove the standard MIG gun and plug in the economical Magnum® 100SG spool gun No Hassle Tool-less Design - For input power changes, wire spool mounting, wire drive service and polarity changes. Input Power 120/1/60 or 208/230/1/60 Processes MIG, Flux-Cored
Datasheet
Description
Top Features Dual Input Power Capability - Select 120 or 208/230 volt input power Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction. Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot Spool Gun Ready - Just remove the standard MIG gun and plug in the economical Magnum® 100SG spool gun No Hassle Tool-less Design - For input power changes, wire spool mounting, wire drive service and polarity changes. Input Power 120/1/60 or 208/230/1/60 Processes MIG, Flux-Cored
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER MIG® 180 Dual MIG Welder - K3018-2 - Lincoln Electric Co. (The)
Cleveland, OH, USA
POWER MIG® 180 Dual MIG Welder
K3018-2
POWER MIG® 180 Dual MIG Welder K3018-2
Top Features Dual Input Power Capability - Select 120 or 208/230 volt input power Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction. Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot Spool Gun Ready - Just remove the standard MIG gun and plug in the economical Magnum® 100SG spool gun No Hassle Tool-less Design - For input power changes, wire spool mounting, wire drive service and polarity changes. Input Power 120/1/60 or 208/230/1/60 Processes MIG, Flux-Cored

Top Features
Dual Input Power Capability - Select 120 or 208/230 volt input power
Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction.
Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot
Spool Gun Ready - Just remove the standard MIG gun and plug in the economical Magnum® 100SG spool gun
No Hassle Tool-less Design - For input power changes, wire spool mounting, wire drive service and polarity changes.
Input Power
120/1/60 or 208/230/1/60
Processes
MIG, Flux-Cored

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K3018-2
Product Name POWER MIG® 180 Dual MIG Welder
Process Capability Welding; MIG (GMAW)
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Input Current 20 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Oxy-Fuel Torches -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Gun / Iron
Process Capability Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding
Thickness Capability Up to 24 in
View Details
Thinline Weld Head - 82A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details