Lincoln Electric Co. (The) Power Wave® S500 Advanced Process Welder K2904-1

Description
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, three phase. Tribrid Power Module - Exceptional welding performance with high power factor and efficiency. CheckPoint® and Production Monitoring® 2.2 - Use your server or our cloud-based server to view and analyze your welding data on almost any device - desktop, laptop, iPhone® or iPad®, Blackberry® and others. Standard 115V (10A) AC Duplex Auxiliary Power Receptacle. Durable Case - IP23 rated to withstand harsh environments. Input Power 200/208/220/230/380/ 400/415/460/575/3/50 /60 Processes Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
Datasheet
Description
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, three phase. Tribrid Power Module - Exceptional welding performance with high power factor and efficiency. CheckPoint® and Production Monitoring® 2.2 - Use your server or our cloud-based server to view and analyze your welding data on almost any device - desktop, laptop, iPhone® or iPad®, Blackberry® and others. Standard 115V (10A) AC Duplex Auxiliary Power Receptacle. Durable Case - IP23 rated to withstand harsh environments. Input Power 200/208/220/230/380/ 400/415/460/575/3/50 /60 Processes Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Wave® S500 Advanced Process Welder - K2904-1 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Power Wave® S500 Advanced Process Welder
K2904-1
Power Wave® S500 Advanced Process Welder K2904-1
Top Features PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, three phase. Tribrid Power Module - Exceptional welding performance with high power factor and efficiency. CheckPoint® and Production Monitoring® 2.2 - Use your server or our cloud-based server to view and analyze your welding data on almost any device - desktop, laptop, iPhone® or iPad®, Blackberry® and others. Standard 115V (10A) AC Duplex Auxiliary Power Receptacle. Durable Case - IP23 rated to withstand harsh environments. Input Power 200/208/220/230/380/ 400/415/460/575/3/50 /60 Processes Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored

Top Features
PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, three phase.
Tribrid Power Module - Exceptional welding performance with high power factor and efficiency.
CheckPoint® and Production Monitoring® 2.2 - Use your server or our cloud-based server to view and analyze your welding data on almost any device - desktop, laptop, iPhone® or iPad®, Blackberry® and others.
Standard 115V (10A) AC Duplex Auxiliary Power Receptacle.
Durable Case - IP23 rated to withstand harsh environments.
Input Power
200/208/220/230/380/400/415/460/575/3/50/60
Processes
Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2904-1
Product Name Power Wave® S500 Advanced Process Welder
Process Capability Advanced Process Welder; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 29 to 60 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631933 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Plastic Welding Hand Tools - SONORA S1 Heat Gun (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
Plastic Sheet Butt Welding Machine - POLYFUSION 3-50 - Ritmo America, LLC
Specs
Equipment Type Complete System
Process Capability Plastic Welding Process; Welding
Features Integral or optional automation unit such as a robot or CNC table; CNC Automatic
View Details