Lincoln Electric Co. (The) Datasheets for Filler Alloys and Consumables
Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more
| Product Name | Notes |
|---|---|
| Top Features 0.03% carbon content increases resistance to intergranular corrosion Ink jet printing identification on entire length of electrode Typical Applications Sheet metal on the corresponding stainless steel base metals... | |
| Top Features Enhanced Feedability - New design increases wire stiffness to aid feedability and promotes smooth arc transfer Wire Snap-Off - Easy to break off wire end without tools for... | |
| Top Features Enhanced Feedability - proprietary design increases wire stiffness to aid feedability and promotes a smooth arc transfer Designed for the Engineer - capable of producing weld deposits with... | |
| Top Features Excellent Operator Appeal - easy slag removal and reduced grinding time Unlimited Layers - proper preheat and interpass temperatures and procedures required Quality System Certification - designed and... | |
| Top Features H4 Diffusible Hydrogen Level - combine with Lincolnweld® 888 flux for H4 diffusible hydrogen weld deposits Low Temperature Impact Properties - charpy V-notch test results capable of exceeding... | |
| Top Features High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in... | |
| Top Features Premium Offshore Weldability - designed to provide optimal weldability in narrow TKY joints and poor fit up conditions Excellent Toe Wash-In - expect fast travel speeds and a... | |
| Top Features Robust Mechanical Properties - meets AWS strength and low temperature impact toughness requirements in the as-welded and stress relieved conditions Operator Friendly - premium arc performance and bead... | |
| Top Features A 2% nickel electrode used primarily in weathering steel applications When used with 888 flux, it can product impact properties exceeding 27 J (20 ft·lbf) at -73ºC (-100°F)... | |
| Top Features A basic flux which features industry proven results in multiple pass applications Recommended for welding with solid mild steel and low alloy electrodes, as well as Lincoln's LAC... | |
| Top Features A chromium alloyed flux for strip cladding where ferrite content of at least 4 FN is desired with 309L strip on carbon steel in one layer Low dilution... | |
| Top Features A cored wire designed to increase deposition rates 10-30% when used with 980™ flux Designed to provide optimal bead shape, penetration, and slag removal in semiautomatic submerged arc... | |
| Top Features A low carbon, high manganese wire with nickel and molybdenum designed to weld high strength steels such as HY-80 and HSLA-80 Delivers yield strength greater than 690 MPa... | |
| Top Features A low carbon, high manganese, high silicon, 1/2% molybdenum special purpose wire Recommended for seam welding of pipe and for the general welding of high strength plate Welding... | |
| Top Features A low carbon, high manganese, medium silicon electrode designed for use with the Lincolnweld® 800 series of neutral fluxes Capable of producing weld deposits with impact properties exceeding... | |
| Top Features A low carbon, high manganese, very high silicon wire Can be used with Lincolnweld® 800 series fluxes for welds requiring 480 MPa (70 ksi) tensile strength in stress... | |
| Top Features A low carbon, low manganese, low silicon general purpose electrode Provides the lowest hardness and is best suited for use with the Lincolnweld® 700 series of active fluxes... | |
| Top Features A low carbon, medium manganese, high silicon, nickel-bearing electrode designed for use with Lincolnweld® neutral fluxes Suitable for use in applications requiring less than 1% Ni wire composition... | |
| Top Features A low carbon, medium manganese, low silicon, 1/2% molybdenum wire containing small additions of titanium and boron for improved fracture toughness Generally used in two run applications for... | |
| Top Features A low carbon, medium manganese, low silicon, 1/2% molybdenum wire used for single or multiple pass welds A standard choice for pipe fabrication and other limited pass applications... | |
| Top Features A low carbon, medium manganese, medium silicon electrode containing approximately 0.1% titanium Small addition of titanium allows deposits to be stress-relieved with little loss of strength, even with... | |
| Top Features A low carbon, medium manganese, medium silicon wire Pair it with Lincolnweld® 980™ flux for the best flux/wire combination when semiautomatic submerged arc welding Welding Positions Not applicable... | |
| Top Features A neutral flux designed for cladding applications using the electroslag process with stainless steel or nickel-based alloy strip electrodes Typical Applications For strip cladding using the electroslag process... | |
| Top Features A nickel-bearing electrode with 1/2% molybdenum Can be used for higher strength weldments where impact properties exceeding 27 J (20 ft·lbf) at -62°C (-80°F) are required Suitable for... | |
| Top Features A nickel-bearing wire with 0.2% molybdenum designed for use on weathering steels Capable of producing weld deposits with 480-550 MPa (70-80 ksi) tensile strength in the as-welded and... | |
| Top Features AC polarity welding Low open circuit voltage operation Minimal spatter Capable of cold re-strikes Typical Applications General fabrication Tack and skip welds Thin sections Welding Positions All, except... | |
| Top Features AC polarity welding Performs on low amperages and OCV Easy to strike arc Typical Applications Small AC welders Sheet metal Edge, corner and butt joints Welding Positions All... | |
| Top Features Accommodates a wide range of mild steels Fast freeze characteristics accommodate poor fit-up Smooth arc performance Ease of use Typical Applications Single or multiple pass welding on up... | |
| Top Features Aluminum-magnesium alloy for use on many weldable cast and wrought aluminum alloys Generally recommended for welding any 5XXX or 6XXX series aluminum alloys Excellent for color matching after... | |
| Top Features An alloy flux designed for use with solid stainless steel electrodes to compensate for chromium in the wire that is not recovered in the weld deposit Slag removal... | |
| Top Features Balanced chromium and nickel levels provide enough ferrite in the weld for high resistance to hot cracking Dual classification ensures the maximum carbon content is 0.03% 0.03% carbon... | |
| Top Features Build-up with moderate hardness to resist shock and metal-to-metal wear, as in rolling and sliding Can be used as underbase for other hardfacing deposits or as final overlay... | |
| Top Features Capable of delivering 690 MPa (100 ksi) yield strength when welded with Lincolnweld® 880, 880M, 888 or MIL800-H fluxes Welding Positions Not applicable | |
| Top Features Capable of exceeding 550 MPa (80 ksi) yield strength after 12 hours at 635°C (1175°F) on 4130 AISI steel Premium arc performance Easy strike and re-strike Effortless slag... | |
| Top Features Capable of meeting the highest quality x-ray requirements Excellent operator appeal with it's soft and quiet arc with very low spatter Meets tough AWS limits for low moisture... | |
| Top Features Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F) Designed for welding with 75-80% Argon/balance CO2 gas Premium arc... | |
| Top Features Capable of producing weld deposits with 550 - 620 MPa (80 - 90 ksi) tensile strength Contains 0.50% molybdenum for strength after stress-relief Microguard® Ultra provides superior feeding... | |
| Top Features Capable of producing weld deposits with 550 MPa (80 ksi) tensile strength High toughness at low temperatures with a nominal 1% Ni or less Microguard® Ultra provides superior... | |
| Top Features Capable of producing weld deposits with 760 MPa (110 ksi) tensile strength Premium arc performance Square coating burn-off Easy strike and re-strike Effortless slag removal Watch the Video... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 111 - 141 J (82 - 104 ft·lbf) at -40°C (-40°F) Designed for welding with 100% CO2 shielding gas... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F) Designed for welding with 100% CO2 shielding gas Premium arc performance and... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F) Designed for welding with 75-80% Argon/balance CO2 shielding gas Premium arc performance... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 54 - 84 J (40 - 62 ft·lbf) at -51°C (-60°F) Designed for welding with 100% CO2 shielding gas... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F) Designed for welding with 100% CO2 shielding gas... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F) Designed for welding with 75-85% Argon/Balance CO2 shielding... | |
| Top Features Capable of producing weld deposits with impact toughness exceeding 89 - 127 J (66 - 94 ft·lbf) at -40°C (-40°F) Designed for welding with 75-85% Argon/Balance CO2 shielding... | |
| Top Features Capable of producing welds with 690 MPa (100 ksi) tensile strength Excellent for welding quenched and tempered steels and HY-80 base materials Supports short-circuiting, globular, axial spray and... | |
| Top Features Contains zirconium, titanium, and aluminum in addition to silicon and manganese Produces x-ray quality welds over most surface conditions Recommended for TIG welding on all grades of steel... | |
| Top Features Deep arc penetration Light slag with minimal arc interference Excellent vertical and overhead capability Typical Applications Steel with moderate surface contaminants Cross country and in-plant pipe welding Square... | |
| Top Features Deep penetration and fast freezing Fast deposition and flatter contour fillets deliver faster travel speeds Good slag removal Manufactured under a quality system certified to ISO 9001 requirements... | |
| Top Features Deep penetration Optimized for burn-through spot welding Little slag interference in arc Typical Applications Spot welding floor decking to beams Steel with moderate surface contaminants Welding Positions Flat... | |
| Top Features Delivers a deposit similar to H12 tool steel For build-up of tool steel dies and edges, or applying wear resistance surface on carbon or low alloy steels To... | |
| Top Features Delivers a deposit which resists metal-to-metal rolling or sliding wear as well as mild abrasion To be used on carbon steel, low alloy steel and manganese steel Unlimited... | |
| Top Features Delivers an abrasion resistant deposit, even under conditions of moderate impact Larger wire diameter sizes may be used for the submerged arc process Can be used on low... | |
| Top Features Delivers deposits with moderate hardness for build-up or as final overlay Provides some resistance to metal-to-metal wear and moderate impact Can be used for the matrix with the... | |
| Top Features Delivers tough machinable deposits for build-up or final overlay intended for metal-to-metal wear Use for build-up of steel mill parts such as rougher couplings Build-up deposit on carbon... | |
| Top Features Deoxidizers tolerate light mill scale Microguard® Ultra provides superior feeding and arc stability Bare wire reduces copper fumes Supports short-circuiting, globular, axial spray and pulsed spray transfer Typical... | |
| Top Features Deposit resists severe impact as well as moderate abrasion Produces an austenitic manganese deposit that work-hardens Recommended for build-up and repair of Hadfield-type austenitic manganese materials as well... | |
| Top Features Deposition rate is typically 50% greater than an AWS E7014 electrode Good wetting and root fusion in horizontal fillets "Self-cleaning" slag Manufactured under a quality system certified to... | |
| Top Features Deposits feature higher alloy levels than to resist both abrasion and moderate impact Can be used at temperatures up to 704°C (1300°F) To be used on carbon, low... | |
| Top Features Deposits may be finished by grinding Cost effective option for repairing cast iron Typical Applications Repairing pits and small cracks in castings Welding Positions All | |
| Top Features Designed especially for high strength applications Recommended when over 620 MPa (90 ksi) tensile strength is required in the as-welded condition or when low temperature impact toughness is... | |
| Top Features Designed for all-position welding of 2.25% chromium, 1% molybdenum low alloy steels Premium arc performance Square coating burn-off Easy strike, re-strike and slag removal Capable of exceeding AWS... | |
| Top Features Designed for applications where higher strength is required For 5083 and 5456 base materials Typical Applications Marine fabrication and repair Cryogenic tanks Shipbuilding and other high strength structural... | |
| Top Features Designed for build-up on 4140 drill stems in the deep hole drilling industry For automatic and semiautomatic operation on mild and low alloy steels Good resistance to cross... | |
| Top Features Designed for high speed welding of specially coated steels Soft, consistent arc Porosity resistant Excellent overlapping capabilities Ideal for robotic applications Warning: NR-5 is NOT recommended for welding... | |
| Top Features Designed for high temperature applications such as pressure vessels and piping for 2 1/4% chromium, 1% molybdenum steels The AWS R designator denotes ultra low residuals which will... | |
| Top Features Designed for rebuilding heavy equipment undercarriages Deposit is machinable and hot forgeable and resists rolling and sliding metal-to-metal wear Use on carbon and low alloy steels for good... | |
| Top Features Designed for rebuilding heavy equipment undercarriages The deposit exhibits enhanced crack resistance and toughness compared to Lincore® 40-S Intended to resist rolling and sliding metal-to-metal wear For automatic... | |
| Top Features Designed for welding 0.50% molybdenum steel Premium arc performance Square coating burn-off Easy strike, re-strike and slag removal Capable of producing weld deposits with 490 MPa (70 ksi)... | |
| Top Features Designed for welding 1 1/4% chromium, 1/2% molybdenum steels in high temperature service applications such as pressure vessels or piping The AWS R designator denotes ultra low residuals... | |
| Top Features Designed for welding 1.25% chromium, 0.50% molybdenum steel Premium arc performance Square coating burn-off Easy strike, re-strike and slag removal Capable of producing weld deposits with 550 MPa... | |
| Top Features Designed for welding heat-treatable base alloys and more specifically the 6XXX series alloys Lower melting point and more fluidity than the 5XXX series filler alloys Low sensitivity to... | |
| Top Features Designed for welding with 75-95% Argon/Balance CO2 shielding gas Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi) Use on high strength, low alloy... | |
| Top Features Designed specifically for building up manganese frogs and manganese crossing diamonds in the railroad industry Provides a high strength, high alloy austenitic manganese deposit to handle the increased... | |
| Top Features Designed to be used primarily with basic fluxes that recover nearly all of the wire chromium in the deposit Low carbon content recommended where there is a risk... | |
| Top Features Designed to be used primarily with basic fluxes that recover nearly all of the wire chromium in the deposit Molybdenum grade for increased corrosion resistance Low carbon content... | |
| Top Features Designed to be used primarily with basic fluxes Versatile electrode designed to weld several types of austenitic steels Balanced chromium and nickel levels provide enough ferrite in the... | |
| Top Features Designed to create high strength weld deposits Recommended for API grade X80 High deposition rates Typical Applications Standard cross-country pipelines Arctic grade pipe up to undermatched X70 Welding... | |
| Top Features Designed to handle poor fit-up on heavy wall tubes and gaps up to 9.5 mm (3/8 in) with 6.4 mm (1/4 in) offset Fast freezing slag with excellent... | |
| Top Features Designed to produce a 1% nickel deposit Premium arc performance Square coating burn-off Easy strike and re-strike Effortless slag removal Available to meet Buy America. Choose a Buy... | |
| Top Features Designed to produce a nickel bearing weld deposit Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -29°C (-20°F) Color match on weathering... | |
| Top Features Designed to produce a nominal 2 1/4% nickel deposit Premium arc performance Square coating burn-off Easy strike, re-strike and slag removal Capable of exceeding AWS minimum requirement of... | |
| Top Features Designed to produce weld deposits with 620 MPa (90 ksi) tensile strength Premium arc performance Square coating burn-off Easy strike and re-strike Effortless slag removal Watch the Video... | |
| Top Features Designed to provide a nominal 1.5% nickel weld deposit High deposition rates and fast travel speeds Capable of producing weld deposits with impact properties exceeding 27 J (20... | |
| Top Features Designed to resist severe abrasion It exhibits higher alloy and higher abrasion resistance than Wearshield® ABR, Wearshield® 44 or Wearshield® ME Can be used on carbon, low alloy,... | |
| Top Features Designed to weld with either single or tandem arcs using a neutral flux A cost-effective choice when welding 1 1/4% chromium, 1/2% molybdenum steels where a low Bruscato... | |
| Top Features Dual classified - meets 309/309L Stable and consistent CO2 and mixed gas Easy to control out of position ProTech® hermetically sealed packaging Typical Applications Buffer layers and clad... | |
| Top Features Dual classified - meets 316/316L Stable and consistent with CO2 and mixed gas Easy to control out of position ProTech® hermetically sealed packaging Typical Applications 1.5 - 3%... | |
| Top Features Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas Charpy V-Notch impact toughness tested to -40°C (-40°F) High travel speeds Spray like transfer... | |
| Top Features Dual classified-meets 308/308L Stable and consistent with CO2 and mixed gas Easy to control out of position ProTech® hermetically sealed packaging Typical Applications 304L and other common... | |
| Top Features Engineered alloy system enhances silicon island management Minimal spatter Copper coated for long contact tip life Fast travel speeds MicroGuard® Ultra provides superior feeding and arc stability Typical... | |
| Top Features Excellent hot slag removal with wire containing columbium, vanadium or very high chrome levels Use with Lincore 102W, 423L, 423Cr and 102HC Notes: Deposit carbon, alloy content and... | |
| Top Features Excellent performance in fast follow, high travel speed applications Optimal wetting action, even at low voltages H4 diffusible hydrogen level Use with Rapid-Arc® Waveform Control Technology® Deoxidizing arc... | |
| Top Features Excellent spatter control and bead profile Highly resistant to copper flaking, which can clog liners and contact tips Copper coating provides superior arc-starting characteristics, for long contact tip... | |
| Top Features Excellent wetting action, yielding smooth and flat beads Ideal for vertical down welding Excellent appearance and ease of operation in all positions Low spatter and excellent slag removal... | |
| Top Features Fast freezing slag for out-of-position welding Designed for welding with 100% CO2 Premium arc performance and bead appearance shielding gas ProTech® foil bag packaging Meets AWS D1.8 seismic... | |
| Top Features Fast freezing slag for out-of-position welding Designed for welding with 75 - 85% Argon/balance CO2 shielding gas Premium arc performance and bead appearance ProTech® foil bag packaging Meets... | |
| Top Features Fast freezing slag for out-of-position welding Designed for welding with either 100% CO2 or 75% Argon/25% CO2 shielding gases Premium arc performance and bead appearance ProTech® foil bag... | |
| Top Features Fast travel speeds and high deposition rates Maximum penetration Flat bead profile on butt welds Join dissimilar plate thicknesses with even heat distribution Warning: NR-131 is NOT recommended... | |
| Top Features Fast travel speeds Increased resistance to porosity Consistent bead appearance Warning: NR-5 is NOT recommended for welding multiple passes. Typical Applications Single pass welding on up to 48... | |
| Top Features For building up austenitic manganese steel and cladding carbon steels Produces an austenitic manganese deposit that will work harden in service Unlimited layers with proper preheat, interpass temperatures... | |
| Top Features For welding 0.50% molybdenum steel Light slag with minimal arc interference Deep penetration and superior puddle control Clean, visible weld puddle Capable of 480 MPa (70 ksi) tensile... | |
| Top Features General purpose filler alloy for 5XXX series alloys The most widely used welding alloy Compatible Payoff Kits: Gem-Pak® Package (K2175-2) or Mini-Drum (K884-5) Additional Payoff Accessories: EC-4 Conduit... | |
| Top Features H4 diffusible hydrogen levels Low spatter and excellent arc stability Deoxidizing agents minimize pre- and post-weld clean up Enhanced silicon island management Low temperature impact properties - charpy... | |
| Top Features High alloy produces chrome carbides and austenite Provides greater abrasion resistance than Wearshield® ABR or Wearshield® 44 Low dilution weld metal provides eutectic mix of chromium carbides and... | |
| Top Features High column strength for excellent feedability Tolerates moderate amounts of surface contaminants Typical Applications Automotive Structural fabrication Shipbuilding General fabrication Welding Positions All Shielding Gas Mixed Shielding Gas... | |
| Top Features High deposition in the flat and horizontal positions Designed for welding with 100% CO2 shielding gas Excellent bead wetting and low spatter Tolerates mild levels of surface contaminants... | |
| Top Features High deposition in the flat and horizontal positions H4 diffusible hydrogen levels Designed for welding with 100% CO2 shielding gas Premium arc performance and bead appearance ProTech® foil... | |
| Top Features High deposition in the flat and horizontal positions Low fume generation rates Designed for welding with 100% CO2 shielding gas Premium arc performance and bead appearance ProTech®... | |
| Top Features High deposition rates and fast travel speeds Easy slag removal Optimal toe wash-in Deep penetration High resistance to cracking Typical Applications Recommended for fillet, lap and butt welds... | |
| Top Features High deposition rates and travel speed Enhanced silicon island management H4 diffusible hydrogen level Tolerates high amounts of surface contaminants Superior arc wetting and bead appearance Typical Applications... | |
| Top Features High deposition rates for out-of-position welding Penetrating arc Fast freezing, easy to remove slag system Meets AWS D1.8 seismic lot waiver requirements Notes: FEMA 353 and AWS D1.8... | |
| Top Features High deposition rates in the flat and horizontal positions Smooth arc and low spatter levels Capable of producing weld deposits with impact properties exceeding 27 J (20 ft·lbf)... | |
| Top Features High deposition rates Excellent operator appeal Easy to use Operates on low amperages Typical Applications Maintenance and repair welding Sheet metal and fillet welds Heavy sections Welding Positions... | |
| Top Features High deposition rates Premium arc performance High travel speed H8 diffusible hydrogen levels Capable of producing weld deposits with impact toughness exceeding 84 J (60 ft·lbf) at -40°C... | |
| Top Features High deposition rates Smooth bead appearance Minimal spatter Shallow penetration Typical Applications Large welds Slightly downhill (15° max) positions Multiple pass welding Welding Positions Flat and horizontal | |
| Top Features High deposition rates Smooth bead appearance Shallow penetration for minimal dilution Typical Applications Multiple pass welding Fast-fill single pass welds Fillet and lap welds Welding Positions Flat and... | |
| Top Features High levels of manganese and silicon deoxidizers tolerate medium to heavy mill scale surfaces Excellent toe-wetting provides optimal bead appearance Copper coated for long contact tip life Supports... | |
| Top Features High levels of silicon and manganese for use on slightly contaminated base materials More puddle fluidity Excellent wetting action Ink jet printing identification on entire length of electrode... | |
| Top Features High resistance to cracking High strength Designed for joining difficult to weld steel Typical Applications High carbon, low alloy, high strength, manganese steels Base for hardfacing or stainless... | |
| Top Features High silicon level for increased puddle fluidity and toe wetting Proprietary surface lubricant for steady feeding and arc stability Controlled ferrite content for maximum corrosion resistance The same... | |
| Top Features High silicon level for increased puddle fluidity and toe wetting Proprietary surface lubricant for steady feeding and arc stability Molybdenum grade for increased corrosion resistance Controlled ferrite content... | |
| Top Features High silicon level for increased puddle fluidity and toe wetting Proprietary surface lubricant for steady feeding and arc stability Versatile electrode designed to weld CrNi austenitic stainless steels... | |
| Top Features Higher hardness for metal-to-metal wear and mild abrasion Used on transfer rollers and guides, crane wheels and shafts Can be used on low carbon and low alloy steels... | |
| Top Features Highest abrasion resistance and hardness of all the Lincore® flux-cored line Deposits include higher carbon and chrome levels than Lincore® 60-O Recommended for use on wear plate, coal... | |
| Top Features Highly active flux for handling rust and mill scale Helps resist porosity caused by arc blow Slow freezing slag for good weld appearance Typical Applications Single pass welding... | |
| Top Features Highly resistant to copper flaking, which can clog liners and contact tips Copper coating provides superior arc-starting characteristics, for long contact tip life MicroGuard™ surface treatment is designed... | |
| Top Features Improved coating integrity Extreme bendability 60% less moisture pickup vs. competition Available to meet Buy America. Choose a Buy America MTS product from the list of Available Types... | |
| Top Features Improved coating integrity Extreme bendability 60% less moisture pickup vs. competition Reduction of arc starting porosity Clear puddle and a smooth arc Meets Chemical Composition Recommendations of API... | |
| Top Features Industry standard for submerged arc welding applications A low carbon, medium manganese, low silicon general purpose submerged arc electrode A good choice for a wide range of applications... | |
| Top Features Industry standard for submerged arc welding applications Excellent operating characteristics in a variety of general welding applications Capable of producing weld deposits with impact toughness exceeding 27 J... | |
| Top Features Industry standard for submerged arc welding applications Fast freezing slag for easy removal and minimized spilling on circumferential welds When paired with Lincolnweld® L-61 it is recommended for... | |
| Top Features Intended for build-up before final overlay, and as a final surface for metal-to-metal wear with moderate impact For automatic and semiautomatic operation on mild and low alloy steels... | |
| Top Features Intended for rolling and sliding metal-to-metal wear with moderate impact and abrasion For automatic and semiautomatic operation on mild and low alloy steels Recommended as final overlay where... | |
| Top Features Iron base chromium carbide alloy designed for applications subject to severe metal to earth abrasion with moderate impact Can be used at temperatures up to 704°C (1300°F) Can... | |
| Top Features Light slag for minimal arc interference Deep penetration Clean, visible weld puddle Superior puddle control Typical Applications Root and hot pass welding of up to X80 grade pipe,... | |
| Top Features Low cost, general purpose flux designed to weld butt joints and both single and multiple pass fillets Recommended for automatic and semiautomatic submerged arc welding A versatile, cost-effective... | |
| Top Features Low hydrogen Smooth arc performance Typical Applications General fabrication Welding Positions All, except vertical down | |
| Top Features Low hydrogen Smooth arc performance Typical Applications General fabrication Military low hydrogen applications Welding Positions All, except vertical down | |
| Top Features Lower melting point and higher fluidity than 4043 wires Can be used as a substitute for 4043 wires to increase silicon in the weld metal, minimize hot cracking... | |
| Top Features Manganese alloying and carbon reducing flux designed to provide superior crack resistance Slow freezing slag for a wide, flat weld Excellent resistance to cracking in single pass applications... | |
| Top Features Matching filler alloy for welding 5454 base alloys Low magnesium content to closely match the base material chemistry Compatible Payoff Kit for Gem-Pak® Bulk Wire Package (K2175-2) Additional... | |
| Top Features Meets AWS D1.8 seismic lot waiver requirements for critical welds H8 diffusible hydrogen levels - controlled for high resistance to hydrogen induced cracking High deposition rates and excellent... | |
| Top Features Metal-cored wire for build-up on worn rolls A little softer than Lincore® 20 for easier machining Typical Applications Caster rolls Welding Positions Flat, Horizontal and Circumferential | |
| Top Features Metal-cored wire for general build-up Can be flame hardened to 38 Rockwell C Used on mining components such as cable drums, sheaves, gears and shafts Typical Applications Caster... | |
| Top Features Metal-cored wire that is most widely used for caster roll rebuilding Typical Applications Caster rolls Welding Positions Flat, Horizontal and Circumferential | |
| Top Features Metal-cored wire which produces a high carbon, 420 stainless steel deposit Use where a higher hardness is required Can be used on work rolls and backup rolls when... | |
| Top Features Metal-cored wire which produces a tool steel deposit that retains hardness at high working temperatures Used for guide rolls, and work rolls Can also be used as the... | |
| Top Features Metal-cored wire with a 410 martensitic stainless steel deposit Low carbon content and high corrosion resistance Soft and easily machined Typical Applications Caster rolls Welding Positions Flat, Horizontal... | |
| Top Features Metal-cored wire with a higher carbon content than Lincore® 102W Will give a higher hardness tool steel deposit Deposit is hot [above 204°C (400°F)] machinable, for easy sizing... | |
| Top Features Metal-cored wire with a higher chrome deposit than Lincore® 423L for improved corrosion resistance Typical Applications Caster rolls Welding Positions Flat, Horizontal and Circumferential | |
| Top Features Metal-cored wire with low carbon deposit, which forms softer, tougher martensite than other roll alloys Typical Applications Caster rolls Welding Positions Flat, Horizontal and Circumferential | |
| Top Features Metal-cored wire with moderate hardness for build-up before stainless overlay Good crack resistance and high compressive strength Typical Applications Caster rolls Welding Positions Flat, Horizontal and Circumferential | |
| Top Features Metal-cored wire, provides a softer "as-welded" deposit than Lincore® 420 More resistance to softening during tempering above 482°C (900°F) Typical Applications Caster rolls Welding Positions Flat, Horizontal and... | |
| Top Features Moderate hardness to resist abrasion with impact up to 600°C (1100°F) Higher alloy results in improved spalling resistance than Wearshield® ABR Can be used on carbon steels, low... | |
| Top Features Moderate levels of manganese and silicon for deoxidization of clean to light mill scale surfaces Superior feeding and arc stability Copper coated for long contact tip life Supports... | |
| Top Features Modified Type 420 stainless deposit with a carbon content near the high side for as-welded hardness Designed to produce a weld deposit with 13% chromium, 0.23% carbon when... | |
| Top Features Neutral basic flux designed for welding stainless steel and nickel alloys Produces sound welds with excellent slag removal and bead appearance Exhibits superior resistance to moisture pickup Nickel... | |
| Top Features Operable with low amperages on sheet metal Excellent bead appearance Slag control accommodates vertical down welding Typical Applications Sheet metal Irregular short welds that change positions Maintenance or... | |
| Top Features Produces a deposit which resists metal-to-metal wear and mild abrasion The deposit results in an even harder material when used with the Bulk Tungsten Carbide process To be... | |
| Top Features Provide higher tensile strengths for welding of higher strength 5XXX alloys, such as 3456 Increased amounts of magnesium and manganese Compatible Payoff Kit for Gem-Pak® Bulk Wire Package... | |
| Top Features Provides a martensitic deposit with considerable retained austenite General purpose electrode, a good compromise for metal-to-metal wear, moderate impact and mild abrasion Can be used on carbon and... | |
| Top Features Provides a premium austenitic chromium manganese deposit Resists severe impact or gouging even in a single layer over carbon steel Used to join Hadfield manganese steel to itself... | |
| Top Features Provides a tough machinable deposit for build-up or final overlay Delivers non-severe metal-to-metal wear with outstanding crack resistance Ideal for rebuilding worn parts to near final dimensions before... | |
| Top Features Provides an austenitic manganese deposit which exhibits very good crack resistance Work-hardens for overlay or joining austenitic manganese steel to itself or to carbon steel Can be used... | |
| Top Features Provides good resistance to abrasion, impact and some metal-to-metal wear Good hot forging properties Use on carbon, stainless and manganese steels Deposits limited to two layers Can be... | |
| Top Features Provides smooth beads and excellent slag removal Fast-freezing Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes... | |
| Top Features Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online Designed with low carbon levels to help eliminate carbide precipitation in high temperature... | |
| Top Features Similar in composition to 308L with higher silicon content to increase puddle fluidity and improve the bead appearance Used to primarily weld equipment made with 304 type stainless... | |
| Top Features Similar in composition to 309L with higher silicon content to increase puddle fluidity and improve the bead appearance Excellent contour of the weld minimizes the need for grinding... | |
| Top Features Similar in composition to 316L with higher silicon content to increase puddle fluidity and improve the bead appearance Molybdenum grade for increased corrosion resistance Typical Applications Molybdenum bearing... | |
| Top Features Smooth arc transfer and good wetting and low penetration Good deposition rates Good restrike characteristics Manufactured under a quality system certified to ISO 9001 requirements Typical Applications Specifically... | |
| Top Features Smooth arc transfer and low spatter Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases Good bead appearance Fast freezing slag for out-of-position welding... | |
| Top Features Stable arc performance High operator appeal AC and DC welding Typical Applications Sheet metal In-plant pipe welding Steel with moderate surface contaminants Welding Positions All | |
| Top Features Superior weld performance and enhanced operator appeal ProTech® hermetically sealed packaging Typical Applications 1.5 - 3% Mo austenitic stainless steel Suitable for Ti or Nb stabilized and nitrogen-bearing... | |
| Top Features Superior weld performance and enhanced operator appeal ProTech® hermetically sealed packaging Typical Applications 304L and other common 18/8 stainless steels Nitrogen bearing 304LN and titanium stabilized 321 General... | |
| Top Features Superior weld performance and enhanced operator appeal ProTech® hermetically sealed packaging Typical Applications Buffer layers and clad steels - overlays on CMn, mild steel or low alloy steels... | |
| Top Features The 2-3% molybdenum improves pitting corrosion resistance of the weld deposit Molybdenum grade increases corrosion resistance Use for high temperature service applications 0.03% carbon content increases resistance to... | |
| Top Features Use for tack welds under Innershield® deposits Light, easy to remove slag AC and DC welding Typical Applications Tack welding Steel with moderate surface contaminants Welding Positions All... | |
| Top Features Use on many weldable cast and wrought aluminum alloys Generally recommended for welding 5052, any 6XXX series alloys and castings Embossed on each end for easy identification after... | |
| Top Features Versatile welding capability on a variety of base materials High operator appeal and good bead appearance Easy slag removal Fast freezing characteristics accommodate poor fit-up Typical Applications Sheet... | |
| Top Features Vertical down hot, fill and cap passes on standard cross-country pipelines and arctic grade pipe Recommended for API grades X42 up to undermatching X70 High deposition rates Typical... | |
| Top Features Very high deposition rates Increased resistance to hydrogen cracking and porosity Soft, low penetrating arc for minimal base material admixture Typical Applications Open groove welds Machinery bases and... |