Lincoln Electric Co. (The) AC/DC 225/125 Stick Welder (Export Only) K1299

Description
Top Features Easy to operate - With front mounted AC/DC polarity switch and full range amperage selector switch for accurate and dependable procedure setting. Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes. 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes and 5/32" (4.0 mm) sizes of other electrodes. steel electrodes NEMA rated, UL listed and CSA approved. Input Power 220/1/50 Processes Stick
Datasheet
Description
Top Features Easy to operate - With front mounted AC/DC polarity switch and full range amperage selector switch for accurate and dependable procedure setting. Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes. 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes and 5/32" (4.0 mm) sizes of other electrodes. steel electrodes NEMA rated, UL listed and CSA approved. Input Power 220/1/50 Processes Stick
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC 225/125 Stick Welder (Export Only) - K1299 - Lincoln Electric Co. (The)
Cleveland, OH, USA
AC/DC 225/125 Stick Welder (Export Only)
K1299
AC/DC 225/125 Stick Welder (Export Only) K1299
Top Features Easy to operate - With front mounted AC/DC polarity switch and full range amperage selector switch for accurate and dependable procedure setting. Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes. 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes and 5/32" (4.0 mm) sizes of other electrodes. steel electrodes NEMA rated, UL listed and CSA approved. Input Power 220/1/50 Processes Stick

Top Features
Easy to operate - With front mounted AC/DC polarity switch and full range amperage selector switch for accurate and dependable procedure setting.
Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes.
125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes.
225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes and 5/32" (4.0 mm) sizes of other electrodes. steel electrodes
NEMA rated, UL listed and CSA approved.
Input Power
220/1/50
Processes
Stick

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1299
Product Name AC/DC 225/125 Stick Welder (Export Only)
Process Capability Welding; Stick (SMAW)
AC Input Voltage 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 36 to 50 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 2919344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Rework System - PMT400 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 208-230/240V_60Hz
View Details