Lincoln Electric Co. (The) AC225 Stick Welder (Export Only) K1290

Description
Top Features Easy to install - Comes with attached 6 ft. (1.8m) input power cable and NEMA 6-50P plug. Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current and ensures a uniform arc each and every time you weld. Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 225 amp AC output - Is enough for 3/16" (4.8mm) diameter general purpose mild steel electrodes and 5/32" (4.0mm) sizes of other electrodes. NEMA rated, UL listed and CSA approved. Input Power 220/1/50 Processes Stick
Datasheet
Description
Top Features Easy to install - Comes with attached 6 ft. (1.8m) input power cable and NEMA 6-50P plug. Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current and ensures a uniform arc each and every time you weld. Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 225 amp AC output - Is enough for 3/16" (4.8mm) diameter general purpose mild steel electrodes and 5/32" (4.0mm) sizes of other electrodes. NEMA rated, UL listed and CSA approved. Input Power 220/1/50 Processes Stick
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC225 Stick Welder (Export Only) - K1290 - Lincoln Electric Co. (The)
Cleveland, OH, USA
AC225 Stick Welder (Export Only)
K1290
AC225 Stick Welder (Export Only) K1290
Top Features Easy to install - Comes with attached 6 ft. (1.8m) input power cable and NEMA 6-50P plug. Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current and ensures a uniform arc each and every time you weld. Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 225 amp AC output - Is enough for 3/16" (4.8mm) diameter general purpose mild steel electrodes and 5/32" (4.0mm) sizes of other electrodes. NEMA rated, UL listed and CSA approved. Input Power 220/1/50 Processes Stick

Top Features
Easy to install - Comes with attached 6 ft. (1.8m) input power cable and NEMA 6-50P plug.
Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current and ensures a uniform arc each and every time you weld.
Smooth arc - Makes it easy to weld with different electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes.
225 amp AC output - Is enough for 3/16" (4.8mm) diameter general purpose mild steel electrodes and 5/32" (4.0mm) sizes of other electrodes.
NEMA rated, UL listed and CSA approved.
Input Power
220/1/50
Processes
Stick

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1290
Product Name AC225 Stick Welder (Export Only)
Process Capability Welding; Stick (SMAW)
AC Input Voltage International Power or Voltages - 50 Hz
Input Current 63 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Advanced MIG Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum, Specialty Metals
View Details
Rework System - Summit 1800 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details