Lincoln Electric Co. (The) Invertec® V350 PRO Multi-Process Welder (Factory Model) Ready-Pak® w/ LF-72 Wire Feeder K2437-2

Description
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. Low power consumption for energy savings - 88% efficiency. Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply. Input Power 200-208/230/380-415/ 460/575/1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging
Datasheet
Description
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. Low power consumption for energy savings - 88% efficiency. Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply. Input Power 200-208/230/380-415/ 460/575/1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invertec® V350 PRO Multi-Process Welder (Factory Model) Ready-Pak® w/ LF-72 Wire Feeder - K2437-2 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Invertec® V350 PRO Multi-Process Welder (Factory Model) Ready-Pak® w/ LF-72 Wire Feeder
K2437-2
Invertec® V350 PRO Multi-Process Welder (Factory Model) Ready-Pak® w/ LF-72 Wire Feeder K2437-2
Top Features Exceptional Multi-Process Fabrication Welding All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase. 5-425 amp output range - For all recommended processes from DC TIG to arc gouging. Low power consumption for energy savings - 88% efficiency. Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply. Input Power 200-208/230/380-415/ 460/575/1/3/50/60 Processes Stick, DC TIG, MIG, Flux-Cored, Gouging

Top Features
Exceptional Multi-Process Fabrication Welding
All input voltages and frequencies are both single and three phase rated - No output derating necessary on single phase.
5-425 amp output range - For all recommended processes from DC TIG to arc gouging.
Low power consumption for energy savings - 88% efficiency.
Input voltage from 208-575 and 50 and 60 Hz operation - One machine runs on virtually any input power supply.
Input Power
200-208/230/380-415/460/575/1/3/50/60
Processes
Stick, DC TIG, MIG, Flux-Cored, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2437-2
Product Name Invertec® V350 PRO Multi-Process Welder (Factory Model) Ready-Pak® w/ LF-72 Wire Feeder
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 18 to 94 amps
Input Phase Single Phase Power; Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details