Lincoln Electric Co. (The) Invertec® STT II Multi-Process Welder (CE) (Export Only) K1527-1

Description
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer. Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends. Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality. Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration. Input Power 200/220/380/415/440/ 3/50/60 Processes GMAW-STT
Datasheet
Description
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer. Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends. Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality. Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration. Input Power 200/220/380/415/440/ 3/50/60 Processes GMAW-STT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invertec® STT II Multi-Process Welder (CE) (Export Only) - K1527-1 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Invertec® STT II Multi-Process Welder (CE) (Export Only)
K1527-1
Invertec® STT II Multi-Process Welder (CE) (Export Only) K1527-1
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer. Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends. Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality. Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration. Input Power 200/220/380/415/440/ 3/50/60 Processes GMAW-STT

Top Features
Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough.
Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer.
Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends.
Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality.
Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration.
Input Power
200/220/380/415/440/3/50/60
Processes
GMAW-STT

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1527-1
Product Name Invertec® STT II Multi-Process Welder (CE) (Export Only)
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 16 to 33 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Welders - 2022683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
LOCTITE NC-BB WICK (Known as Multicore NC-BB No Clean desoldering wick) - 8802588557313 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details