Lincoln Electric Co. (The) Datasheets for Fluxes
Fluxes are chemical compositions used in soldering, brazing and welding. They clean the metal’s surface, assist with heat transfer, and remove unwanted oxide films.
Fluxes: Learn more
| Product Name | Notes |
|---|---|
| Top Features A basic flux which features industry proven results in multiple pass applications Recommended for welding with solid mild steel and low alloy electrodes, as well as Lincoln's LAC... | |
| Top Features A chromium alloyed flux for strip cladding where ferrite content of at least 4 FN is desired with 309L strip on carbon steel in one layer Low dilution... | |
| Top Features A neutral flux designed for cladding applications using the electroslag process with stainless steel or nickel-based alloy strip electrodes Typical Applications For strip cladding using the electroslag process... | |
| Top Features An alloy flux designed for use with solid stainless steel electrodes to compensate for chromium in the wire that is not recovered in the weld deposit Slag removal... | |
| Top Features Excellent hot slag removal with wire containing columbium, vanadium or very high chrome levels Use with Lincore 102W, 423L, 423Cr and 102HC Notes: Deposit carbon, alloy content and... | |
| Top Features Highly active flux for handling rust and mill scale Helps resist porosity caused by arc blow Slow freezing slag for good weld appearance Typical Applications Single pass welding... | |
| Top Features Industry standard for submerged arc welding applications Excellent operating characteristics in a variety of general welding applications Capable of producing weld deposits with impact toughness exceeding 27 J... | |
| Top Features Industry standard for submerged arc welding applications Fast freezing slag for easy removal and minimized spilling on circumferential welds When paired with Lincolnweld® L-61 it is recommended for... | |
| Top Features Low cost, general purpose flux designed to weld butt joints and both single and multiple pass fillets Recommended for automatic and semiautomatic submerged arc welding A versatile, cost-effective... | |
| Top Features Manganese alloying and carbon reducing flux designed to provide superior crack resistance Slow freezing slag for a wide, flat weld Excellent resistance to cracking in single pass applications... | |
| Top Features Modified Type 420 stainless deposit with a carbon content near the high side for as-welded hardness Designed to produce a weld deposit with 13% chromium, 0.23% carbon when... | |
| Top Features Neutral basic flux designed for welding stainless steel and nickel alloys Produces sound welds with excellent slag removal and bead appearance Exhibits superior resistance to moisture pickup Nickel... | |
| Top Features Provides smooth beads and excellent slag removal Fast-freezing Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes... |