Lincoln Electric Co. (The) MULTI-WELD® 350 Multi-Operator Welder K1735-1

Description
Top Features The Multi-Weld 350 is capable of continuous operation at 350 amps in 122°F (50°C) air temperature. Controls are located close to the operator for quick access. High efficiency design uses less than half the power of other grid systems. Lincoln Chopper Technology for quality welds with instant control of the arc for superior welding results. Arc gouging capability with a single Multi-Weld 350 and up to 5/16" (8.0mm) electrode, or with paralleled units for up to 700 amps of power using a 3/8" (9.5mm) electrode. Input Power 80 Processes DC+ Only: Stick, MIG, Flux-Cored, Gouging
Datasheet
Description
Top Features The Multi-Weld 350 is capable of continuous operation at 350 amps in 122°F (50°C) air temperature. Controls are located close to the operator for quick access. High efficiency design uses less than half the power of other grid systems. Lincoln Chopper Technology for quality welds with instant control of the arc for superior welding results. Arc gouging capability with a single Multi-Weld 350 and up to 5/16" (8.0mm) electrode, or with paralleled units for up to 700 amps of power using a 3/8" (9.5mm) electrode. Input Power 80 Processes DC+ Only: Stick, MIG, Flux-Cored, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTI-WELD® 350 Multi-Operator Welder - K1735-1 - Lincoln Electric Co. (The)
Cleveland, OH, USA
MULTI-WELD® 350 Multi-Operator Welder
K1735-1
MULTI-WELD® 350 Multi-Operator Welder K1735-1
Top Features The Multi-Weld 350 is capable of continuous operation at 350 amps in 122°F (50°C) air temperature. Controls are located close to the operator for quick access. High efficiency design uses less than half the power of other grid systems. Lincoln Chopper Technology for quality welds with instant control of the arc for superior welding results. Arc gouging capability with a single Multi-Weld 350 and up to 5/16" (8.0mm) electrode, or with paralleled units for up to 700 amps of power using a 3/8" (9.5mm) electrode. Input Power 80 Processes DC+ Only: Stick, MIG, Flux-Cored, Gouging

Top Features
The Multi-Weld 350 is capable of continuous operation at 350 amps in 122°F (50°C) air temperature.
Controls are located close to the operator for quick access.
High efficiency design uses less than half the power of other grid systems.
Lincoln Chopper Technology for quality welds with instant control of the arc for superior welding results.
Arc gouging capability with a single Multi-Weld 350 and up to 5/16" (8.0mm) electrode, or with paralleled units for up to 700 amps of power using a 3/8" (9.5mm) electrode.
Input Power
80
Processes
DC+ Only: Stick, MIG, Flux-Cored, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1735-1
Product Name MULTI-WELD® 350 Multi-Operator Welder
Process Capability Multi-Operator Welder; Welding
Input Current 165 amps
Maximum Duty Cycle 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024532 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 30 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Welding Process; Plastic Extrusion; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
IGBT Module Type Inverter DC MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details