Lincoln Electric Co. (The) AC225™ Stick Welder K1170

Description
Top Features Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current Smooth arc - Makes it easy to weld 225 amp AC output - Is enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes Easy to install - Comes with attached input power cable NEMA rated, UL listed and CSA approved Input Power 230/1/60 Processes Stick
Datasheet
Description
Top Features Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current Smooth arc - Makes it easy to weld 225 amp AC output - Is enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes Easy to install - Comes with attached input power cable NEMA rated, UL listed and CSA approved Input Power 230/1/60 Processes Stick
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC225™ Stick Welder - K1170 - Lincoln Electric Co. (The)
Cleveland, OH, USA
AC225™ Stick Welder
K1170
AC225™ Stick Welder K1170
Top Features Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current Smooth arc - Makes it easy to weld 225 amp AC output - Is enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes Easy to install - Comes with attached input power cable NEMA rated, UL listed and CSA approved Input Power 230/1/60 Processes Stick

Top Features
Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current
Smooth arc - Makes it easy to weld
225 amp AC output - Is enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes
Easy to install - Comes with attached input power cable
NEMA rated, UL listed and CSA approved
Input Power
230/1/60
Processes
Stick

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1170
Product Name AC225™ Stick Welder
Process Capability Welding; Stick (SMAW)
AC Input Voltage 208-230/240V_60Hz
Input Current 50 amps
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 631931 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand & Cutting Machine Torches - Oxy-fuel Hand Cutting Torches - Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details