Hoyt Electrical Instrument Works, Inc. DC Current Transducer M100-ARI

Description
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated current transducers, mA and voltage outputs are available. The M100-AL1 AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero.
Description
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated current transducers, mA and voltage outputs are available. The M100-AL1 AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero.

Suppliers

Company
Product
Description
Supplier Links
DC Current Transducer - M100-ARI - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
DC Current Transducer
M100-ARI
DC Current Transducer M100-ARI
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated current transducers, mA and voltage outputs are available. The M100-AL1 AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero.

The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated current transducers, mA and voltage outputs are available. The M100-AL1 AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Sensors
Product Number M100-ARI
Product Name DC Current Transducer
Loop Type Closed Loop
Current Type AC Current
Electrical Output Voltage; Outputs an analog current signal
Current 0.5000 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-05AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
5 suppliers
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers