The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated current transducers, mA and voltage outputs are available. The M100-AL1 AL3 are average sensing RMS calibrated, live zero current transducers. Auxiliary is required to provide power, so that 4mA output signal is present, when the input is zero.
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | M100-AA3 |
| Product Name | DC Current Transducer |
| Loop Type | Closed Loop |
| Current Type | AC Current |
| Electrical Output | Voltage; Outputs an analog current signal |
| Current | 0.5000 to 10 amps |