Gem Electronics Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • | |
| FEATURES • Compatible connector interface for all 10mm trunk Ethernet and local area network systems. • Cable attachment by dual crimp system. • Cable retention: 60-80 lbs, minimum. | |
| FEATURES • Compatible connector interface for CATV, MATV and Satellite TV installations. • Field installable. • Completely reusable. • Crimping tools required. • Bright nickel fi nish solid brass body. | |
| FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • | |
| BNC 75 Ohm 0-4 GHz Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center... | |
| BNC 75 Ohm 0-4GHZ Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. | |
| BNC 75 Ohm Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • | |
| BNC Crimp On Plug 301-1TP FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Crimp On Plug 301-3TP FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Crimp On Plug 301-4TP FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Crimp-on Plug and Crimp Tool For 7 Different Cables | |
| BNC Female Compression Seal Note: 'TP' at the end of our part numbers indicate ten peices in each bag, 'ten pack'. | |
| BNC Male Compression Seal Note: 'TP' at the end of our part numbers indicate ten peices in each bag, 'ten pack'. | |
| BNC Plug, RG59 PVC Cable Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack. | |
| BNC Right Angle Compression Seal Note: 'TP' at the end of our part numbers indicate ten peices in each bag, 'ten pack'. | |
| BNC Twist On Bulkhead Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Twist On Jack 351-1TP FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Twist On Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other... | |
| BNC Twist On Plug (302-3TP) FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Twist On Plug 302-1TP FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| BNC Twist On Plug FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other... | |
| F Female Compression Seal Note: 'TP' at the end of our part numbers indicate ten peices in each bag, 'ten pack'. | |
| F Male Compression Seal Note: 'TP' at the end of our part numbers indicate ten peices in each bag, 'ten pack'. | |
| F Plug, RG59 PVC Cable Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack. | |
| F Radial Crimp Plug FEATURES • Compatible connector interface for CATV, MATV and Satellite TV installations. • Field installable. • Completely reusable. • Crimping tools required. • Bright nickel finish... | |
| F Right Angle Compression Seal Note: 'TP' at the end of our part numbers indicate ten peices in each bag, 'ten pack'. | |
| F Twist On Plug FEATURES • Compatible connector interface for CATV, MATV and Satellite TV installations. • Field installable. • Completely reusable. • Crimping tools required. • Bright nickel finish... | |
| GEM Electronics introduces connectors for the new high end home automation Audio/Video Cables. Note: 'TP' at the end of our part number indicates that there will be 10 peices in... | |
| MCX Angle Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| MCX Angle Jack Product is provided as standard nickel body O.D. gold contacts. For gold plated bodies, delete the 'N' at the end of the part number. | |
| MCX Angle Plug Product is provided as standard nickel body O.D. gold contacts. For gold plated bodies, delete the 'N' at the end of the part number. | |
| MCX Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| MCX End Launch Printed Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| MCX Jack Product is provided as standard nickel body O.D. gold contacts. For gold plated bodies, delete the 'N' at the end of the part number. | |
| MCX Plug Product is provided as standard nickel body O.D. gold contacts. For gold plated bodies, delete the 'N' at the end of the part number. | |
| MCX Surface Mounted Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| Mini-UHF Straight Jack Crimp-Crimp 286-19 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using twist-on... | |
| Mini-UHF Straight Jack Crimp-Crimp 286-1 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using twist-on... | |
| Mini-UHF Straight Plug Crimp Crimp 280-19 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using... | |
| Mini-UHF Straight Plug Crimp-Crimp 280-1 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using twist-on... | |
| Mini-UHF Straight Plug Twist On 281-1 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using... | |
| MMCX Angle Jack Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number. | |
| MMCX Angle Plug Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number. | |
| MMCX End Launch Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| MMCX Jack Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number. | |
| MMCX Plug Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number. | |
| MMCX Printed Circuit Board Angle Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| MMCX Printed Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| MMCX Surface Mounted Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number. | |
| N Crimp style Plug FEATURES • Compatible connector interface for all 10mm trunk Ethernet and local area network systems. • Cable attachment by dual crimp system. • Cable retention: 60-80... | |
| SMA Bulkhead Jack | |
| SMA Jack | |
| SMA Plug | |
| SMA-2HRN 2 Hole Flange Receptacle | |
| SMA-4HR 4 Hole Flange Receptacle | |
| SMA-AP178N Angle Plug | |
| SMA-AP316DBN Angle Plug | |
| SMA-AP316N Angle Plug | |
| SMA-AP58N Angle Plug | |
| SMA-FMBKRN Front Mount Bulkhead Receptacle | |
| SMA-PCBAJN Right Angle Printed Circuit Mount Receptacle | |
| SMA-PCBJN Printed Circuit Board Mount Receptacle | |
| SMA-PCBPN Printed Circuit Board Mount Plug | |
| SMB Angle Plug | |
| SMB Bulkhead Jack | |
| SMB Jack | |
| SMB Plug | |
| SMB-2HR 2 Hole Flange Mount Receptacle | |
| SMB-FMBKR Front Mount Bulkhead Receptacle | |
| SMB-PCBAJ Right Angle Printed Circuit Board Mount Receptacle | |
| SMB-PCBJ Printed Circuit Board Mount Receptacle | |
| SMB-PCBP Printed Circuit Board Mount Plug Product is provided as standard nickel plated body and gold plated contacts. For gold plated bodies delete the 'N' at the end of the... | |
| SSMB End Launch Printed Circuit Board Jack Product is provided as standard nickel body O.D., gold contacts. For gold plated bodies delete "N" at the end of the part number. | |
| SSMB Jack Product is provided as standard nickel body O.D., gold contacts. For gold plated bodies delete "N" at the end of the part number. | |
| SSMB Plug Product is provided as standard nickel body O.D., gold contacts. For gold plated bodies delete "N" at the end of the part number. | |
| SSMB Printed Circuit Board Jack Product is provided as standard nickel body O.D., gold contacts. For gold plated bodies delete "N" at the end of the part number. | |
| SSMB Right Angle Jack Product is provided as standard nickel body O.D., gold contacts. For gold plated bodies delete "N" at the end of the part number. | |
| SSMB Right Angle Plug Product is provided as standard nickel body O.D., gold contacts. For gold plated bodies delete "N" at the end of the part number. | |
| TNC 50 Ohm Crimp Crimp Bulkhead Jack FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. | |
| TNC 50 Ohm Crimp Crimp Jack FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • | |
| TNC 50 Ohm Crimp Crimp Plug FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts... | |
| TNC 50 Ohm Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • | |
| TNC 75 Ohm Crimp-Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold... | |
| TNC Bulkhead Receptacle 50 Ohm Impedance | |
| TNC Bulkhead Receptacle 75 Ohm Impedance | |
| TNC Crimp On Bulkhead Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| TNC Crimp On Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other... | |
| TNC Crimp On Plug FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other... | |
| TNC Crimp On Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated... | |
| TNC Twist On Bulkhead Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or... | |
| TNC Twist On Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other... | |
| TNC Twist On Plug FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other... | |
| UHF Crimp Plug 259-17 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using twist-on style. | |
| UHF Crimp Plug 259-1 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using twist-on style. | |
| UHF Crimp Plug 259-2 FEATURES • Field installable. • Crimping tools required. • One piece connector construction - no loose contact or other parts to handle when using twist-on style. | |
| Uni Crimp BNC Plug | |
| Universal BNC Plug, RG6 Sing/Dual/Tri/Quad Shielded PVC Cables Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack. | |
| Universal F Plug, RG6 Sing/Dual/Tri/Quad Shielded PVC Cables Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack. |