Gem Electronics TNC Jack 360-11-TP

Description
TNC Crimp On Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
TNC Crimp On Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
TNC Jack - 360-11-TP - Gem Electronics
Windsor, CT, USA
TNC Jack
360-11-TP
TNC Jack 360-11-TP
TNC Crimp On Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

TNC Crimp On Jack

FEATURES
• Field installable.
• Completely reusable (Twist-On type).
• No solder or crimping tools required.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 360-11-TP
Product Name TNC Jack
Connector Type TNC
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Coax Connectors - 1059684-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
3 suppliers
Coaxial Adapters - 1123788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details