N Crimp style Plug
FEATURES
• Compatible connector interface for all 10mm trunk Ethernet and local area network systems.
• Cable attachment by dual crimp system.
• Cable retention: 60-80 lbs, minimum.
| Gem Electronics | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 400-1 |
| Product Name | N Series Plug |
| Connector Type | BNC; Type N |
| Gender | Male / Plug |
| Geometry | Straight |