TNC 75 Ohm Crimp-Crimp Plug
FEATURES
• Field installable.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.
Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
| Gem Electronics | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 317-2TP |
| Product Name | TNC 75 Ohm Plug |
| Connector Type | BNC; TNC |
| Gender | Male / Plug |
| Geometry | Straight |