Gem Electronics TNC Bulkhead Jack 369-4-TP

Description
TNC Crimp On Bulkhead Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
TNC Crimp On Bulkhead Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
TNC Bulkhead Jack - 369-4-TP - Gem Electronics
Windsor, CT, USA
TNC Bulkhead Jack
369-4-TP
TNC Bulkhead Jack 369-4-TP
TNC Crimp On Bulkhead Jack FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

TNC Crimp On Bulkhead Jack

FEATURES
• Field installable.
• Completely reusable (Twist-On type).
• No solder or crimping tools required.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 369-4-TP
Product Name TNC Bulkhead Jack
Connector Type TNC
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059402-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 2469433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
Cable Connectors - NCM-MRB-086-2 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details