Gem Electronics Datasheets for Network Repeaters and Extenders

Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more

Product Name Notes
Features ● Transmitting the digital data signals and supplying the power via 1 coaxial cable ● Supplying power to IP CAMERA (8W/DC) ● Transmission Bandwidth: Max. PHY Rate (Physical Layer...
IP02 IP extenders are designed to extend any TCP/IP devices for long range transmission up to 1.2Km over existing coaxial cable. They are completely transparent to protocols, codes, and applications...
IP03 IP extenders are designed to extend any TCP/IP devices for long range transmission up to 1.2Km over CAT5 cable. They are completely transparent to protocols, codes, and applications ensuring...
The XCAT-6TRAN is the transmitter (TX) unit of HDMI to CAT6 solution that can extend HDMI digital signal through CAT6 cables. This is compatible to HDMI V 1.3 specifications, a...
The XCAT-REC is the receiver (Rx) unit of the CAT-6 to HDMI solution that can receive the digital signal through CAT6 cables for a distance up to 35 meters at...
The XCAT-REP is the most advanced solution for CAT6 to CAT6 signal repeater. These two connectors are for Video and DCC ports of transmitter and receiver which isolates the DDC...