F Radial Crimp Plug
FEATURES
• Compatible connector interface for CATV, MATV and Satellite TV installations.
• Field installable.
• Completely reusable.
• Crimping tools required.
• Bright nickel finish solid brass body.
Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
| Gem Electronics | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 0459-2RC-TP |
| Product Name | F Series Plug |
| Connector Type | BNC; Type F |
| Gender | Male / Plug |
| Geometry | Straight |