Gem Electronics BNC Jack 350-00-TP

Description
FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC Jack - 350-00-TP - Gem Electronics
Windsor, CT, USA
BNC Jack
350-00-TP
BNC Jack 350-00-TP
FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

FEATURES
• Field installable.
• Completely reusable (Twist-On type).
• No solder or crimping tools required.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 350-00-TP
Product Name BNC Jack
Connector Type BNC
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052151-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details