Gem Electronics Datasheets for Coaxial Terminations
Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable.
Coaxial Terminations: Learn more
| Product Name | Notes |
|---|---|
| BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack' | |
| BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack' | |
| BNC Resistor Termination Impedance: 93 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'. | |
| F 75 Ohm Termination (0401-T75) | |
| TNC Resistor Termination 310-T75TP 50 Ohm | |
| TNC Resistor Termination 310-T93TP 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'. | |
| TNC Resistor Termination 50 Ohm Impedance |