Gem Electronics TNC 50 Ohm Bulkhead Jack 368-3-TP

Description
TNC 50 Ohm Crimp Crimp Bulkhead Jack FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
TNC 50 Ohm Crimp Crimp Bulkhead Jack FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
TNC 50 Ohm Bulkhead Jack - 368-3-TP - Gem Electronics
Windsor, CT, USA
TNC 50 Ohm Bulkhead Jack
368-3-TP
TNC 50 Ohm Bulkhead Jack 368-3-TP
TNC 50 Ohm Crimp Crimp Bulkhead Jack FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

TNC 50 Ohm Crimp Crimp Bulkhead Jack

FEATURES
• Field installable.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 368-3-TP
Product Name TNC 50 Ohm Bulkhead Jack
Connector Type BNC; TNC
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052601-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2326511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details