Gem Electronics BNC 75 Ohm 0-4GHZ Plug 307-HP-101

Description
BNC 75 Ohm 0-4GHZ Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body.
Description
BNC 75 Ohm 0-4GHZ Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body.

Suppliers

Company
Product
Description
Supplier Links
BNC 75 Ohm 0-4GHZ Plug - 307-HP-101 - Gem Electronics
Windsor, CT, USA
BNC 75 Ohm 0-4GHZ Plug
307-HP-101
BNC 75 Ohm 0-4GHZ Plug 307-HP-101
BNC 75 Ohm 0-4GHZ Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body.

BNC 75 Ohm 0-4GHZ Crimp Crimp Plug

FEATURES
• Field installable.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 307-HP-101
Product Name BNC 75 Ohm 0-4GHZ Plug
Connector Type BNC
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data