Gem Electronics Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
Features ● Transmitting the digital data signals and supplying the power via 1 coaxial cable ● Supplying power to IP CAMERA (8W/DC) ● Transmission Bandwidth: Max. PHY Rate (Physical Layer...
IP02 IP extenders are designed to extend any TCP/IP devices for long range transmission up to 1.2Km over existing coaxial cable. They are completely transparent to protocols, codes, and applications...
IP03 IP extenders are designed to extend any TCP/IP devices for long range transmission up to 1.2Km over CAT5 cable. They are completely transparent to protocols, codes, and applications ensuring...
The XCAT-6TRAN is the transmitter (TX) unit of HDMI to CAT6 solution that can extend HDMI digital signal through CAT6 cables. This is compatible to HDMI V 1.3 specifications, a...
The XCAT-REC is the receiver (Rx) unit of the CAT-6 to HDMI solution that can receive the digital signal through CAT6 cables for a distance up to 35 meters at...
The XCAT-REP is the most advanced solution for CAT6 to CAT6 signal repeater. These two connectors are for Video and DCC ports of transmitter and receiver which isolates the DDC...