Gem Electronics Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Product Name Notes
MCX Angle Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
MCX Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
MCX Surface Mounted Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
MMCX Angle Jack Product is provided as standard nickel body O.D, gold contacts. For gold plated bodies delete the 'N' at the end of the part number.
MMCX End Launch Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
MMCX Printed Circuit Board Jack Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
SMA-PCBAJN Right Angle Printed Circuit Mount Receptacle
SMA-PCBJN Printed Circuit Board Mount Receptacle
SMB-PCBAJ Right Angle Printed Circuit Board Mount Receptacle
SMB-PCBJ Printed Circuit Board Mount Receptacle