Gem Electronics F Compression Seal Plug 0406-20CSTP

Description
GEM Electronics introduces connectors for the new high end home automation Audio/Video Cables. Note: 'TP' at the end of our part number indicates that there will be 10 peices in the bag, 'ten pack'.
Description
GEM Electronics introduces connectors for the new high end home automation Audio/Video Cables. Note: 'TP' at the end of our part number indicates that there will be 10 peices in the bag, 'ten pack'.

Suppliers

Company
Product
Description
Supplier Links
F Compression Seal Plug - 0406-20CSTP - Gem Electronics
Windsor, CT, USA
F Compression Seal Plug
0406-20CSTP
F Compression Seal Plug 0406-20CSTP
GEM Electronics introduces connectors for the new high end home automation Audio/Video Cables. Note: 'TP' at the end of our part number indicates that there will be 10 peices in the bag, 'ten pack'.

GEM Electronics introduces connectors for the new high end home automation Audio/Video Cables.

Note: 'TP' at the end of our part number indicates that there will be 10 peices in the bag, 'ten pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 0406-20CSTP
Product Name F Compression Seal Plug
Connector Type BNC; Type F
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 6.000 GHz
View Details