Gem Electronics BNC 50 Ohm Plug 305-18-4TP

Description
FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC 50 Ohm Plug - 305-18-4TP - Gem Electronics
Windsor, CT, USA
BNC 50 Ohm Plug
305-18-4TP
BNC 50 Ohm Plug 305-18-4TP
FEATURES • Field installable. • Completely reusable (Twist-On type). • No solder or crimping tools required. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

FEATURES
• Field installable.
• Completely reusable (Twist-On type).
• No solder or crimping tools required.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 305-18-4TP
Product Name BNC 50 Ohm Plug
Connector Type BNC
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coax Connectors - 1059563-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers
Coaxial Adapters - 7933629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details