Gem Electronics BNC 75 Ohm 0-4GHZ Plug 307-HP-104

Description
BNC 75 Ohm 0-4 GHz Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body.
Description
BNC 75 Ohm 0-4 GHz Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body.

Suppliers

Company
Product
Description
Supplier Links
BNC 75 Ohm 0-4GHZ Plug - 307-HP-104 - Gem Electronics
Windsor, CT, USA
BNC 75 Ohm 0-4GHZ Plug
307-HP-104
BNC 75 Ohm 0-4GHZ Plug 307-HP-104
BNC 75 Ohm 0-4 GHz Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body.

BNC 75 Ohm 0-4 GHz Crimp Crimp Plug

FEATURES
• Field installable.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF and Microwave Connectors
Product Number 307-HP-104
Product Name BNC 75 Ohm 0-4GHZ Plug
Connector Type BNC
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 8194181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details