Gem Electronics Datasheets for RF Terminations
RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.
RF Terminations: Learn more
| Product Name | Notes |
|---|---|
| BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack' | |
| BNC Resistor Termination Impedance: 75 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack' | |
| BNC Resistor Termination Impedance: 93 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'. | |
| F 75 Ohm Termination (0401-T75) | |
| TNC Resistor Termination 310-T75TP 50 Ohm | |
| TNC Resistor Termination 310-T93TP 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'. | |
| TNC Resistor Termination 50 Ohm Impedance |