Marki Microwave LLC 6dB DC-40GHz MMIC Attenuator ATN06-0040BH

Description
The ATN06-0040BH is a connectorized GaAs MMIC 6dB attenuator in a Bullet housing package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN06-0040BH is a connectorized GaAs MMIC 6dB attenuator in a Bullet housing package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Morgan Hill, CA, United States
6dB DC-40GHz MMIC Attenuator
ATN06-0040BH
6dB DC-40GHz MMIC Attenuator ATN06-0040BH
The ATN06-0040BH is a connectorized GaAs MMIC 6dB attenuator in a Bullet housing package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.

The ATN06-0040BH is a connectorized GaAs MMIC 6dB attenuator in a Bullet housing package. This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN06-0040BH
Product Name 6dB DC-40GHz MMIC Attenuator
Frequency 0.0 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details