Marki Microwave LLC Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator ATN02-0070CSP1

Description
The ATN02-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The ATN02-0070CSP1 features a typical 2.1 dB attenuation with 0.1 dB attenuation flatness and 25 dB return loss across the DC-70 GHz bandwidth. The CSP allows for extreme miniaturization of SMT footprint while providing die-level performance. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN02-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The ATN02-0070CSP1 features a typical 2.1 dB attenuation with 0.1 dB attenuation flatness and 25 dB return loss across the DC-70 GHz bandwidth. The CSP allows for extreme miniaturization of SMT footprint while providing die-level performance. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator
ATN02-0070CSP1
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator ATN02-0070CSP1
The ATN02-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The ATN02-0070CSP1 features a typical 2.1 dB attenuation with 0.1 dB attenuation flatness and 25 dB return loss across the DC-70 GHz bandwidth. The CSP allows for extreme miniaturization of SMT footprint while providing die-level performance. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.

The ATN02-0070CSP1 is a surface mount GaAs MMIC attenuator in a chip scale package (CSP). This attenuator is an ideal solution for attenuating a signal and can be used in a wide range of applications. The ATN02-0070CSP1 features a typical 2.1 dB attenuation with 0.1 dB attenuation flatness and 25 dB return loss across the DC-70 GHz bandwidth. The CSP allows for extreme miniaturization of SMT footprint while providing die-level performance. GaAs MMIC technology provides consistent unit-to-unit performance in a small, low-cost form factor. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN02-0070CSP1
Product Name Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator
Frequency 0.0 to 70 GHz
Unlock Full Specs
to access all available technical data

Similar Products

6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details