Marki Microwave LLC Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator ATN15-0040BH

Description
The ATN15-0040BH is a GaAs MMIC attenuator in an inline connectorized bullet housing package. The ATN15-0040BH provides a nominal 15.2 dB attenuation over a DC to 40 GHz operating range. The attenuator delivers accurate, repeatable performance with an excellent 27 dB return loss for test and measurement, and system level applications. GaAs MMIC technology provides consistent unit-to-unit performance. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet
Description
The ATN15-0040BH is a GaAs MMIC attenuator in an inline connectorized bullet housing package. The ATN15-0040BH provides a nominal 15.2 dB attenuation over a DC to 40 GHz operating range. The attenuator delivers accurate, repeatable performance with an excellent 27 dB return loss for test and measurement, and system level applications. GaAs MMIC technology provides consistent unit-to-unit performance. A 50-ohm match is maintained over the entire operating frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator
ATN15-0040BH
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator ATN15-0040BH
The ATN15-0040BH is a GaAs MMIC attenuator in an inline connectorized bullet housing package. The ATN15-0040BH provides a nominal 15.2 dB attenuation over a DC to 40 GHz operating range. The attenuator delivers accurate, repeatable performance with an excellent 27 dB return loss for test and measurement, and system level applications. GaAs MMIC technology provides consistent unit-to-unit performance. A 50-ohm match is maintained over the entire operating frequency range.

The ATN15-0040BH is a GaAs MMIC attenuator in an inline connectorized bullet housing package. The ATN15-0040BH provides a nominal 15.2 dB attenuation over a DC to 40 GHz operating range. The attenuator delivers accurate, repeatable performance with an excellent 27 dB return loss for test and measurement, and system level applications. GaAs MMIC technology provides consistent unit-to-unit performance. A 50-ohm match is maintained over the entire operating frequency range.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Attenuators
Product Number ATN15-0040BH
Product Name Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator
Frequency 0.0 to 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details