Lapp Tannehill LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Plug Dust Cap -21700631 OLF21700631

Description
LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This dust cap, LAPP part 21700631 is to be used with plug part number 21700630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700631 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68
Description
LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This dust cap, LAPP part 21700631 is to be used with plug part number 21700630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700631 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68

Suppliers

Company
Product
Description
Supplier Links
LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Plug Dust Cap -21700631 - OLF21700631 - Lapp Tannehill
Savage, MN, United States
LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Plug Dust Cap -21700631
OLF21700631
LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Plug Dust Cap -21700631 OLF21700631
LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This dust cap, LAPP part 21700631 is to be used with plug part number 21700630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700631 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68

LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This dust cap, LAPP part 21700631 is to be used with plug part number 21700630.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700631 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF21700631
Product Name LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Plug Dust Cap -21700631
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers