Lapp Tannehill LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Connector Plug - 21700630 OLF21700630

Description
LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This Inclusive RJ45 connector plug is color coded T568A and can be used in 27-22 AWG (7 wire) stranded applications, or 26-22 AWG solid. LAPP part number 21700630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700630 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68
Description
LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This Inclusive RJ45 connector plug is color coded T568A and can be used in 27-22 AWG (7 wire) stranded applications, or 26-22 AWG solid. LAPP part number 21700630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700630 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68

Suppliers

Company
Product
Description
Supplier Links
LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Connector Plug - 21700630 - OLF21700630 - Lapp Tannehill
Savage, MN, United States
LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Connector Plug - 21700630
OLF21700630
LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Connector Plug - 21700630 OLF21700630
LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This Inclusive RJ45 connector plug is color coded T568A and can be used in 27-22 AWG (7 wire) stranded applications, or 26-22 AWG solid. LAPP part number 21700630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700630 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68

LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC 60603-7-51. This Inclusive RJ45 connector plug is color coded T568A and can be used in 27-22 AWG (7 wire) stranded applications, or 26-22 AWG solid. LAPP part number 21700630.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700630 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF21700630
Product Name LAPP EPIC® DATA RJ45 Connector CAT.6A Industry 10G connectors- Connector Plug - 21700630
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details