Lapp Tannehill LAPP EPIC® DATA RJ45 Connector CAT.5e FM45, field wireable - 21700540 OLF21700540

Description
LAPP EPIC® RJ45 CAT.5e FM45, field wireable is suitable for stranded or solid conductors, from sizes 26-23 AWG and 22 AWG is possible with restrictions. This provides IP20 protection, provides tool-free, reswitchable field termination, is tension and vibration resistant, and can accomodate screened and unscreened cables. IDC/ piercing terminal acc. to IEC 60352-4. LAPP part number 21700540. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700540 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP20
Description
LAPP EPIC® RJ45 CAT.5e FM45, field wireable is suitable for stranded or solid conductors, from sizes 26-23 AWG and 22 AWG is possible with restrictions. This provides IP20 protection, provides tool-free, reswitchable field termination, is tension and vibration resistant, and can accomodate screened and unscreened cables. IDC/ piercing terminal acc. to IEC 60352-4. LAPP part number 21700540. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700540 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP20

Suppliers

Company
Product
Description
Supplier Links
LAPP EPIC® DATA RJ45 Connector CAT.5e FM45, field wireable - 21700540 - OLF21700540 - Lapp Tannehill
Savage, MN, United States
LAPP EPIC® DATA RJ45 Connector CAT.5e FM45, field wireable - 21700540
OLF21700540
LAPP EPIC® DATA RJ45 Connector CAT.5e FM45, field wireable - 21700540 OLF21700540
LAPP EPIC® RJ45 CAT.5e FM45, field wireable is suitable for stranded or solid conductors, from sizes 26-23 AWG and 22 AWG is possible with restrictions. This provides IP20 protection, provides tool-free, reswitchable field termination, is tension and vibration resistant, and can accomodate screened and unscreened cables. IDC/ piercing terminal acc. to IEC 60352-4. LAPP part number 21700540. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700540 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP20

LAPP EPIC® RJ45 CAT.5e FM45, field wireable is suitable for stranded or solid conductors, from sizes 26-23 AWG and 22 AWG is possible with restrictions. This provides IP20 protection, provides tool-free, reswitchable field termination, is tension and vibration resistant, and can accomodate screened and unscreened cables. IDC/ piercing terminal acc. to IEC 60352-4. LAPP part number 21700540.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700540 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN : Straight STYLE : Clamp IP RATING : IP20

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF21700540
Product Name LAPP EPIC® DATA RJ45 Connector CAT.5e FM45, field wireable - 21700540
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers