Amphenol PCD Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 2
Product Name Notes
Advanced SEM E modular connector The SMASH connector offers extremely high robustness where signal integrity is required. Based on an aluminum shell with 1, 2 or 3 bays, the SMASH...
SIMPlus is a modular, multifunctional rectangular connector. It consists of shells and modules, which together create an integrated solution, supporting advanced signal and power requirements at a fraction of the...
The hybrid connector for use with thermal clamps SIAL is a modular high density interconnection system that has the capability to mix signal and coax contacts. The contact technology...
The monolithic connector for use with thermal clamps The SIHD connector combines excellent electrical performances with high contact density within a robust housing, which can withstand extreme environmental conditions. In...
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12...
The Sim2B2 Series (ARINC 809) connector is a mono modular, push-pull connector that is ideal for in flight entertainment systems, cabin service systems, and other interconnect system requirements. Features &

<< Prev