The monolithic connector for use with thermal clamps
The SIHD connector combines excellent electrical performances with high contact density within a robust housing, which can withstand extreme environmental conditions. In addition, the lateral displacement capability allows the use of thermal clamps for heat management, as well as a more relaxed positional tolerance on the backplane. The optional central ground strip provides cross talk protection and permits the routing of differential pairs. Contacts can be repaired and replaced individually.
The ability to include ground strips
Compatible with the use of thermal clamps
Its standard contact technology, already used in SIAL connector, permits the lateral displacement of the pin into the socket without generating any stress on the contact termination on the PCB.
This feature allows the use of thermal clamps to keep the daughter board in position after mating, as well as the dissipation of energy generated by the components on the board from the heat sink (thermal drain) to the cold wall (liquid cooled) or to the chassis. The locking of the thermal clamps provides the lateral movement of the plug into the receptacle. The SIHD allows this lateral displacement of +/- 0.25 without creating stress on the solder joints or on the contact area.
| Amphenol PCD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | SIHD Series |
| Product Name | Monolithic Connector for Thermal Clamps |
| Category | Board to Board Connector; Modular Connector and RJ Connector |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, Wire Wrap |