Please use ASX version
RJF USB J/N RECP TO SOLDER GRN
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:USBF TV Series RoHS Compliant: No
USB Connectors 4-Hole Solder Recept Jam Nut Olive Drab
Jam Nut Receptacle, -55 to +85 °C Operating Temperature Range
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBFTV72G | Amphenol PCD USBFTV72G | USBFTV72G | APC1577-ND | 20J4066 | USBFTV72G | 70026521 |
| Product Name | USB Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd | USB Connectors | connector,metal circular,jam nut receptacle,pcb,usb 2.0 type a,green finish | |
| Connector Type | USB | Modular Connector and RJ Connector | USB | USB | USB |